Silicon Labs C8051F820

Description
Features High-speed pipelined 8051-compatible microcontroller core (up to 25 MIPS) In-system, full-speed, non-intrusive debug interface (on-chip) 10-bit 500 ksps single-ended ADC Precision calibrated 24.5 MHz internal oscillator 16 kB of on-chip Flash memory 512 bytes of on-chip RAM Implemented SMBus/I2C, UART, and SPI serial interfaces Three general-purpose 16-bit timers 16-input capacitance to digital converter Programmable Counter/Timer Array (PCA) On-chip internal voltage reference On-chip watchdog timer On-chip power-on reset and supply monitor On-chip voltage comparator 17 general purpose I/O
Datasheet
Description
Features High-speed pipelined 8051-compatible microcontroller core (up to 25 MIPS) In-system, full-speed, non-intrusive debug interface (on-chip) 10-bit 500 ksps single-ended ADC Precision calibrated 24.5 MHz internal oscillator 16 kB of on-chip Flash memory 512 bytes of on-chip RAM Implemented SMBus/I2C, UART, and SPI serial interfaces Three general-purpose 16-bit timers 16-input capacitance to digital converter Programmable Counter/Timer Array (PCA) On-chip internal voltage reference On-chip watchdog timer On-chip power-on reset and supply monitor On-chip voltage comparator 17 general purpose I/O
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Features High-speed pipelined 8051-compatible microcontroller core (up to 25 MIPS) In-system, full-speed, non-intrusive debug interface (on-chip) 10-bit 500 ksps single-ended ADC Precision calibrated 24.5 MHz internal oscillator 16 kB of on-chip Flash memory 512 bytes of on-chip RAM Implemented SMBus/I2C, UART, and SPI serial interfaces Three general-purpose 16-bit timers 16-input capacitance to digital converter Programmable Counter/Timer Array (PCA) On-chip internal voltage reference On-chip watchdog timer On-chip power-on reset and supply monitor On-chip voltage comparator 17 general purpose I/O

Features

High-speed pipelined 8051-compatible microcontroller core (up to 25 MIPS)
In-system, full-speed, non-intrusive debug interface (on-chip)
10-bit 500 ksps single-ended ADC
Precision calibrated 24.5 MHz internal oscillator
16 kB of on-chip Flash memory
512 bytes of on-chip RAM
Implemented SMBus/I2C, UART, and SPI serial interfaces
Three general-purpose 16-bit timers
16-input capacitance to digital converter
Programmable Counter/Timer Array (PCA)
On-chip internal voltage reference
On-chip watchdog timer
On-chip power-on reset and supply monitor
On-chip voltage comparator
17 general purpose I/O
Supplier's Site Datasheet

Technical Specifications

  Silicon Labs
Product Category Microcontrollers (MCU)
Product Number C8051F820
Clock Speed 24.5 MHz
Features Watchdog Timer
Bits 16 Bit
Number 3
RAM 0.5120 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 2211610 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details
Microcontrollers - C167SRLMHAKXUMA2-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 16x10b
View Details
5 suppliers
RF and Wireless - RF Transceiver ICs - CC1110F16RHHT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details