8051 C8051F82x Microcontroller IC 8-Bit 25MHz 8KB (8K x 8) FLASH 24-QSOP
IC MCU 8BIT 8KB FLASH 24QSOP
8051 C8051F82x Microcontroller IC 8-Bit 25MHz 8KB (8K x 8) FLASH 24-QSOP
IC MCU 8BIT 8KB FLASH 24QSOP
8-bit Microcontrollers - MCU 8051 25 MHz 8 kB capacitive touch 8-bit MCU
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 336-1795-5-ND | C8051F820-GU | C8051F820-GU | C8051F820-GU | C8051F820-GU |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 25 MHz | 25 MHz | 25 MHz | ||
| RAM | 0.5120 KB | 0.5120 KB | 512 KB | ||
| ROM | 8 KB | ||||
| ROM Type | Flash | Flash; FLASH |