Silicon Labs Microcontrollers C8051F820-GMR

Description
8051 C8051F82x Microcontroller IC 8-Bit 25MHz 8KB (8K x 8) FLASH 20-QFN (4x4)
Request a Quote Datasheet
Description
8051 C8051F82x Microcontroller IC 8-Bit 25MHz 8KB (8K x 8) FLASH 20-QFN (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - C8051F820-GMR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
C8051F820-GMR-ND
Microcontrollers C8051F820-GMR-ND
8051 C8051F82x Microcontroller IC 8-Bit 25MHz 8KB (8K x 8) FLASH 20-QFN (4x4)

8051 C8051F82x Microcontroller IC 8-Bit 25MHz 8KB (8K x 8) FLASH 20-QFN (4x4)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - C8051F820-GMR - 771119-C8051F820-GMR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - C8051F820-GMR
771119-C8051F820-GMR
Embedded - Embedded - Microcontrollers - C8051F820-GMR 771119-C8051F820-GMR
Manufacturer: Silicon Labs Win Source Part Number: 771119-C8051F820-GMR Series: C8051F82x Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: 8051 Speed: 25MHz Package: 20-VFQFN Exposed Pad Core Size: 8-Bit Connectivity: SMBus (2-Wire/I2C), SPI, UART/USART Peripherals: POR, PWM, WDT Number of I/O: 17 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH RAM Size: 512 x 8 Oscillator Type: Internal Supply Voltage: 1.8 V ~ 3.6 V Family Name: C8051F820 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-QFN (4x4) Alternative Parts (Cross-Reference): C8051F820-GM; Introduction Date: October 13, 2009 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2020 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Silicon Labs
Win Source Part Number: 771119-C8051F820-GMR
Series: C8051F82x
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: 8051
Speed: 25MHz
Package: 20-VFQFN Exposed Pad
Core Size: 8-Bit
Connectivity: SMBus (2-Wire/I2C), SPI, UART/USART
Peripherals: POR, PWM, WDT
Number of I/O: 17
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
RAM Size: 512 x 8
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 3.6 V
Family Name: C8051F820
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-QFN (4x4)
Alternative Parts (Cross-Reference): C8051F820-GM;
Introduction Date: October 13, 2009
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2020
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
8-bit 8KB 25MHz QFN Embedded Microcontroller MCU
685-C8051F820-GMR
8-bit 8KB 25MHz QFN Embedded Microcontroller MCU 685-C8051F820-GMR
8-bit 8051 CISC MCU, 8KB Flash, 20-Pin QFN EP, 25MHz Product overview: C8051F820-GMR from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8KB, 25MHz, QFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8KB, 25MHz, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C8051F820-GMR can be used for catalog matching and distributor lookup.

8-bit 8051 CISC MCU, 8KB Flash, 20-Pin QFN EP, 25MHz Product overview: C8051F820-GMR from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8KB, 25MHz, QFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8KB, 25MHz, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C8051F820-GMR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - C8051F820-GMR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
C8051F820-GMR
Embedded - Microcontrollers C8051F820-GMR
IC MCU 8BIT 8KB FLASH 20QFN

IC MCU 8BIT 8KB FLASH 20QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - C8051F820-GMR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
C8051F820-GMR
Integrated Circuits (ICs) - Embedded - Microcontrollers C8051F820-GMR
IC MCU 8BIT 8KB FLASH 20QFN

IC MCU 8BIT 8KB FLASH 20QFN

Supplier's Site
Microcontrollers - C8051F820-GMR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
C8051F820-GMR
Microcontrollers C8051F820-GMR
8051 C8051F82x Microcontroller IC 8-Bit 25MHz 8KB (8K x 8) FLASH 20-QFN (4x4)

8051 C8051F82x Microcontroller IC 8-Bit 25MHz 8KB (8K x 8) FLASH 20-QFN (4x4)

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
C8051F820-GMR
8-bit Microcontrollers - MCU C8051F820-GMR
8-bit Microcontrollers - MCU 8kB/512B RAM, QFN20

8-bit Microcontrollers - MCU 8kB/512B RAM, QFN20

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number C8051F820-GMR-ND 771119-C8051F820-GMR 685-C8051F820-GMR C8051F820-GMR C8051F820-GMR C8051F820-GMR C8051F820-GMR
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - C8051F820-GMR 8-bit 8KB 25MHz QFN Embedded Microcontroller MCU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 25 MHz 25 MHz 25 MHz 25 MHz 25 MHz
RAM 0.5120 KB 8 KB 0.5120 KB 512 KB 0.5120 KB
ROM 8 KB
ROM Type Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - COP8SAA716M8/NOPB-TI - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Active
Clock Speed 10 MHz
View Details
 - 8909008441XUMA1 - Rochester Electronics
Infineon Technologies AG
View Details
Embedded - Microcontrollers - ADUC7030BCPZ-8V - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 2306893P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details