8051 C8051F81x Microcontroller IC 8-Bit 25MHz 8KB (8K x 8) FLASH 24-QSOP
IC MCU 8BIT 8KB FLASH 24QSOP
IC MCU 8BIT 8KB FLASH 24QSOP
8051 C8051F81x Microcontroller IC 8-Bit 25MHz 8KB (8K x 8) FLASH 24-QSOP
8-bit Microcontrollers - MCU 8kB/512B RAM, 10b ADC, 8ch CapSense, QSOP24
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | C8051F813-GUR-ND | C8051F813-GUR | C8051F813-GUR | C8051F813-GUR | C8051F813-GUR |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 25 MHz | 25 MHz | 25 MHz | ||
| Bits | Other; A/D 16x10b | ||||
| RAM | 0.5120 KB | 512 KB | 0.5120 KB | ||
| ROM | 8 KB |