8051 C8051F81x Microcontroller IC 8-Bit 25MHz 8KB (8K x 8) FLASH 24-QSOP
IC MCU 8BIT 8KB FLASH 24QSOP
8-bit Microcontrollers - MCU 8051 25 MHz 8 kB capacitive touch 8-bit MCU
IC MCU 8BIT 8KB FLASH 24QSOP
8051 C8051F81x Microcontroller IC 8-Bit 25MHz 8KB (8K x 8) FLASH 24-QSOP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 336-1785-5-ND | C8051F812-GU | C8051F812-GU | C8051F812-GU | C8051F812-GU |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 25 MHz | 25 MHz | 25 MHz | ||
| Bits | Other; A/D 16x10b | ||||
| RAM | 0.5120 KB | 512 KB | 0.5120 KB | ||
| ROM | 8 KB |