8051 C8051F81x Microcontroller IC 8-Bit 25MHz 16KB (16K x 8) FLASH 16-SOIC
8051 C8051F81x Microcontroller IC 8-Bit 25MHz 16KB (16K x 8) FLASH 16-SOIC
8-bit Microcontrollers - MCU 16kB/512B RAM, SOIC16
IC MCU 8BIT 16KB FLASH 16SOIC
IC MCU 8BIT 16KB FLASH 16SOIC
| DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | C8051F811-GSR-ND | C8051F811-GSR | C8051F811-GSR | C8051F811-GSR | C8051F811-GSR |
| Product Name | Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 25 MHz | 25 MHz | 25 MHz | ||
| RAM | 0.5120 KB | 0.5120 KB | 512 KB | ||
| ROM | 16 KB | ||||
| ROM Type | Flash | Flash; FLASH |