8051 C8051F81x Microcontroller IC 8-Bit 25MHz 16KB (16K x 8) FLASH 16-SOIC
8-bit Microcontrollers - MCU 8051 25 MHz 16 kB capacitive touch 8-bit MCU
8051 C8051F81x Microcontroller IC 8-Bit 25MHz 16KB (16K x 8) FLASH 16-SOIC
IC MCU 8BIT 16KB FLASH 16SOIC
IC MCU 8BIT 16KB FLASH 16SOIC
| DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 336-1782-5-ND | C8051F810-GS | C8051F810-GS | C8051F810-GS | C8051F810-GS |
| Product Name | Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 25 MHz | 25 MHz | 25 MHz | ||
| RAM | 0.5120 KB | 0.5120 KB | 512 KB | ||
| ROM | 16 KB | ||||
| ROM Type | Flash | Flash; FLASH |