The C8051F808-GU is a mixed-signal microcontroller from the C8051F80x series, featuring a high-speed 8051 core capable of executing instructions at up to 25 MIPS with a 25 MHz clock. It includes 16 kB of Flash memory and 512 bytes of internal data RAM, making it suitable for a variety of embedded applications. The device supports a wide range of analog peripherals, including a 10-bit ADC, a built-in temperature sensor, and a capacitive touch sensing interface that can handle up to 16 input channels with a fast conversion time of 40 Oºs per channel. The microcontroller operates within a supply voltage range of 1.8 to 3.6 V and is available in a 24-pin QSOP package. It features multiple digital peripherals, including hardware-enhanced UART, SMBus (I²C compatible), and enhanced SPI serial ports, along with three general-purpose 16-bit counter/timers. The on-chip debug circuitry allows for non-intrusive debugging, which can enhance development efficiency. The operating temperature range is from -40 to +85 °C, making it suitable for industrial applications.
8051 C8051F80x Microcontroller IC 8-Bit 25MHz 16KB (16K x 8) FLASH 24-QSOP
8051 C8051F80x Microcontroller IC 8-Bit 25MHz 16KB (16K x 8) FLASH 24-QSOP
IC MCU 8BIT 16KB FLASH 24QSOP
8-bit Microcontrollers - MCU 8051 25 MHz 16 kB capacitive touch 8-bit MCU
IC MCU 8BIT 16KB FLASH 24QSOP
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 336-1780-5-ND | C8051F808-GU | C8051F808-GU | C8051F808-GU | C8051F808-GU |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 25 MHz | 25 MHz | 25 MHz | ||
| RAM | 0.5120 KB | 0.5120 KB | 512 KB | ||
| ROM | 16 KB | ||||
| ROM Type | Flash | Flash; FLASH |