Manufacturer: Silicon Labs
Win Source Part Number: 1158613-C8051F800-GM
Series: C8051F80x
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: 8051
Speed: 25MHz
Package: 20-VFQFN Exposed Pad
Core Size: 8-Bit
Connectivity: SMBus (2-Wire/I2C), SPI, UART/USART
Peripherals: Cap Sense, POR, PWM, Temp Sensor, WDT
Number of I/O: 17
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
RAM Size: 512 x 8
Data Converters: A/D 16x10b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 3.6 V
Family Name: C8051F800
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.silabs.com
RoHS State: Request Verification
Manufacturer Package: 20-QFN (4x4)
Alternative Parts (Cross-Reference): C8051F800-GMR;
Introduction Date: October 13, 2009
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2019
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
8051 C8051F80x Microcontroller IC 8-Bit 25MHz 16KB (16K x 8) FLASH 20-QFN (4x4)
8-bit 8051 CISC MCU, 16KB Flash, 20-Pin QFN EP Product overview: C8051F800-GM from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16KB, QFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 16KB, QFN, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C8051F800-GM can be used for catalog matching and distributor lookup.
8051 C8051F80x Microcontroller IC 8-Bit 25MHz 16KB (16K x 8) FLASH 20-QFN (4x4)
IC MCU 8BIT 16KB FLASH 20QFN
IC MCU 8BIT 16KB FLASH 20QFN
8-bit Microcontrollers - MCU 8051 25 MHz 16 kB capacitive touch 8-bit MCU
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1158613-C8051F800-GM | 336-1766-5-ND | 685-C8051F800-GM | C8051F800-GM | C8051F800-GM | C8051F800-GM | C8051F800-GM |
| Product Name | Embedded - Embedded - Microcontrollers - C8051F800-GM | Microcontrollers | 8-bit 16KB QFN Embedded Microcontroller MCU | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 25 MHz | 25 MHz | 25 MHz | 25 MHz | 25 MHz | ||
| RAM | 16 KB | 0.5120 KB | 0.5120 KB | 0.5120 KB | 512 KB | ||
| ROM Type | Flash; FLASH | Flash | Flash; FLASH | ||||
| Supply Voltage | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 3.6 volts |