The C8051F715-GM is an 8-bit microcontroller from Quarktwin Technology Ltd. featuring a high-speed 8051 core capable of executing instructions at up to 25 MIPS with a 25 MHz clock. It includes 8 kB of in-system programmable FLASH memory, 512 bytes of RAM, and 32 bytes of EEPROM. The device supports a supply voltage range of 1.8 to 3.6 V and operates within a temperature range of -40 to +85 °C. This microcontroller is equipped with a 10-bit analog-to-digital converter (ADC) that can achieve sampling rates of up to 500 ksps and supports multiple external single-ended inputs. It also features a built-in temperature sensor and a capacitive sensing interface that can handle up to 38 input channels. The C8051F715-GM includes various digital peripherals such as UART, SMBus, and enhanced SPI interfaces, along with multiple timers and a programmable counter array. The device is available in a compact 48-pin QFN package, making it suitable for space-constrained applications. Its on-chip debugging capabilities allow for efficient development and testing without the need for external emulators. This microcontroller is ideal for applications requiring robust performance in sensing and control tasks.
8051 C8051F71x Microcontroller IC 8-Bit 25MHz 8KB (8K x 8) FLASH 48-QFN (7x7)
IC MCU 8BIT 8KB FLASH 48QFN
8-bit Microcontrollers - MCU 8051 25 MHz 8 kB capacitive touch 8-bit MCU
8051 C8051F71x Microcontroller IC 8-Bit 25MHz 8KB (8K x 8) FLASH 48-QFN (7x7)
IC MCU 8BIT 8KB FLASH 48QFN
| DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 336-1618-5-ND | C8051F715-GM | C8051F715-GM | C8051F715-GM | C8051F715-GM |
| Product Name | Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 25 MHz | 25 MHz | 25 MHz | ||
| RAM | 0.5120 KB | 0.5120 KB | 512 KB | ||
| ROM | 8 KB | ||||
| ROM Type | Flash | Flash; FLASH |