8051 C8051F71x Microcontroller IC 8-Bit 25MHz 8KB (8K x 8) FLASH 64-TQFP (10x10)
IC MCU 8BIT 8KB FLASH 64TQFP
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | C8051F711-GQ | C8051F711-GQ |
| Product Name | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit; 8-Bit | 8 Bit; 8-Bit |
| Life Cycle Stage | Removed; Obsolete | |
| Clock Speed | 25 MHz | |
| RAM | 0.5120 KB |