IC MCU 8BIT 8KB FLASH 64TQFP
8051 C8051F70x Microcontroller IC 8-Bit 25MHz 8KB (8K x 8) FLASH 64-TQFP (10x10)
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | C8051F709-GQR | C8051F709-GQR |
| Product Name | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit; 8-Bit | 8 Bit; 8-Bit |
| Life Cycle Stage | Removed; Obsolete | |
| Clock Speed | 25 MHz | |
| RAM | 0.5120 KB |