8051 C8051F70x Microcontroller IC 8-Bit 25MHz 16KB (16K x 8) FLASH 48-QFN (7x7)
8051 C8051F70x Microcontroller IC 8-Bit 25MHz 16KB (16K x 8) FLASH 48-QFN (7x7)
8-bit Microcontrollers - MCU 16kB/512B RAM, 10b ADC, 27ch CapSense, QFN48
IC MCU 8BIT 16KB FLASH 48QFN
8051 C8051F70x Microcontroller IC 8-Bit 25MHz 16KB (16K x 8) FLASH 48-QFN (7x7)
IC MCU 8BIT 16KB FLASH 48QFN
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 336-4447-2-ND | C8051F706-GMR | C8051F706-GMR | C8051F706-GMR | C8051F706-GMR |
| Product Name | Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 25 MHz | 25 MHz | 25 MHz | ||
| Bits | Other; A/D 12x10b | ||||
| RAM | 0.5120 KB | 512 KB | 0.5120 KB | ||
| ROM | 16 KB |