8-Bit 8051 MCU, 25MHz, 15KB FLASH, 39 I/O, QFN Product overview: C8051F704-GM from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 25MHz, 15KB, QFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 25MHz, 15KB, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C8051F704-GM can be used for catalog matching and distributor lookup.
Manufacturer: Silicon Labs
Win Source Part Number: 914623-C8051F704-GM
Series: C8051F70x
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: 8051 series Microcontroller IC 8-Bit 25MHz 15KB (15K x 8) FLASH 48-QFN (7x7)
Core Processor: 8051
Speed: 25MHz
Package: Tube
Package: 48-VFQFN Exposed Pad
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: SMBus (2-Wire/I2C), SPI, UART/USART
Peripherals: Cap Sense, POR, PWM, Temp Sensor, WDT
Number of I/O: 39
Program Memory Size: 15KB (15K x 8)
Program Memory Type: FLASH
EEPROM Size: 32 x 8
Data Converters: A/D 12x10b
Oscillator Type: Internal
Supply Voltage: 1.8V ~ 3.6V
Part Status: Obsolete
Family Name: C8051F70
Categories: Integrated Circuits (ICs)
Case / Package: 48-QFN (7x7)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 43
MSL Level: 2 (1 Year)
HTSUS: 8542.31.0001
Other Part Number: 336-1610-5, C8051F704GM
8051 C8051F70x Microcontroller IC 8-Bit 25MHz 15KB (15K x 8) FLASH 48-QFN (7x7)
IC MCU 8BIT 15KB FLASH 48QFN
IC MCU 8BIT 15KB FLASH 48QFN
8-bit Microcontrollers - MCU 8051 25 MHz 15 kB capacitive touch 8-bit MCU
8051 C8051F70x Microcontroller IC 8-Bit 25MHz 15KB (15K x 8) FLASH 48-QFN (7x7)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-C8051F704-GM | 914623-C8051F704-GM | 336-1610-5-ND | C8051F704-GM | C8051F704-GM | C8051F704-GM | C8051F704-GM |
| Product Name | 8-bit 25MHz 15KB QFN Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - C8051F704-GM | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| RAM | 0.5000 KB | 15 KB | 0.5120 KB | 512 KB | 0.5120 KB | ||
| Supply Voltage | 3.3 volts | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 3.6 volts | |||
| Package Type | Other; QFN | Other; 48-QFN (7x7) | Other; 48-VFQFN Exposed Pad | Other; 48-VFQFN Exposed Pad | Other; 48-VFQFN Exposed Pad | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |