8051 C8051F70x Microcontroller IC 8-Bit 25MHz 16KB (16K x 8) FLASH 64-TQFP (10x10)
8051 C8051F70x Microcontroller IC 8-Bit 25MHz 16KB (16K x 8) FLASH 64-TQFP (10x10)
IC MCU 8BIT 16KB FLASH 64TQFP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | C8051F702-GQR-ND | C8051F702-GQR | C8051F702-GQR |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit |
| Clock Speed | 25 MHz | 25 MHz | |
| Bits | Other; A/D 16x10b | ||
| RAM | 0.5120 KB | 0.5120 KB | |
| ROM | 16 KB |