Manufacturer: Silicon Labs
Win Source Part Number: 914622-C8051F701-GQ
Series: C8051F70x
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: 8051 series Microcontroller IC 8-Bit 25MHz 15KB (15K x 8) FLASH 64-TQFP (10x10)
Core Processor: 8051
Speed: 25MHz
Package: Tray
Package: 64-TQFP
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: EBI/EMI, SMBus (2-Wire/I2C), SPI, UART/USART
Peripherals: Cap Sense, POR, PWM, WDT
Number of I/O: 54
Program Memory Size: 15KB (15K x 8)
Program Memory Type: FLASH
EEPROM Size: 32 x 8
Oscillator Type: Internal
Supply Voltage: 1.8V ~ 3.6V
Part Status: Obsolete
Family Name: C8051F70
Categories: Integrated Circuits (ICs)
Case / Package: 64-TQFP (10x10)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 160
MSL Level: 3 (168 Hours)
HTSUS: 8542.31.0001
Other Part Number: 336-1607, C8051F701GQ
8-Bit MCU 25MHz 15KB FLASH 54 I/O 64TQFP Product overview: C8051F701-GQ from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 25MHz, 15KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 25MHz, 15KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C8051F701-GQ can be used for catalog matching and distributor lookup.
IC MCU 8BIT 15KB FLASH 64TQFP
8051 C8051F70x Microcontroller IC 8-Bit 25MHz 15KB (15K x 8) FLASH 64-TQFP (10x10)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 914622-C8051F701-GQ | 685-C8051F701-GQ | C8051F701-GQ | C8051F701-GQ |
| Product Name | Embedded - Embedded - Microcontrollers - C8051F701-GQ | 8-bit 25MHz 15KB Embedded Microcontroller MCU | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit |
| Clock Speed | 25 MHz | 25 MHz | ||
| RAM | 15 KB | 0.5000 KB | 0.5120 KB | |
| ROM | 32 KB | |||
| ROM Type | Flash; FLASH |