8051 C8051F70x Microcontroller IC 8-Bit 25MHz 15KB (15K x 8) FLASH 64-TQFP (10x10)
IC MCU 8BIT 15KB FLASH 64TQFP
IC MCU 8BIT 15KB FLASH 64TQFP
IC MCU 8BIT 15KB FLASH 64TQFP
8051 C8051F70x Microcontroller IC 8-Bit 25MHz 15KB (15K x 8) FLASH 64-TQFP (10x10)
| DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | C8051F700-GQR-ND | C8051F700-GQR | C8051F700-GQR | C8051F700-GQR | C8051F700-GQR |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit |
| Clock Speed | 25 MHz | 25 MHz | 25 MHz | 25 MHz | |
| Bits | Other; A/D 16x10b | ||||
| RAM | 0.5120 KB | 0.5120 KB | 512 KB | 0.5120 KB | |
| ROM | 15 KB |