8-Bit MCU, 25MHz, 15KB FLASH, 54 I/O, TQFP-64 Product overview: C8051F700-GQ from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 25MHz, 15KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 25MHz, 15KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C8051F700-GQ can be used for catalog matching and distributor lookup.
Win Source Part Number: 1029869-C8051F700-GQ
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: C8051F70x
Core Processor: 8051
Speed: 25MHz
Package: Tray
Standard Package: 160
Mounting: SMD (SMT)
Core Size: 8-Bit
Connectivity: EBI/EMI, SMBus (2-Wire/I2C), SPI, UART/USART
Peripherals: Cap Sense, POR, PWM, Temp Sensor, WDT
Number of I/O: 54
Program Memory Size: 15KB (15K x 8)
Program Memory Type: FLASH
EEPROM Size: 32 x 8
RAM Size: 512 x 8
Data Converters: A/D 16x10b
Oscillator Type: Internal
Package / Case: 64-TQFP
Supplier Device Package: 64-TQFP (10x10)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.8V ~ 3.6V
Alternative Parts (Cross-Reference): C8051F714-GQ; C8051F704-GQ; C8051F706-GQ; PIC16LF1526-I/PT; PIC16LF1527-I/PT; PIC24FJ128GA306-I/PT
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.31.0001
Mfr: Silicon Labs
Other Names: 336-1605,C8051F700GQ
Base Product Number: C8051F70
Product Status: Obsolete
8051 C8051F70x Microcontroller IC 8-Bit 25MHz 15KB (15K x 8) FLASH 64-TQFP (10x10)
8051 C8051F70x Microcontroller IC 8-Bit 25MHz 15KB (15K x 8) FLASH 64-TQFP (10x10)
IC MCU 8BIT 15KB FLASH 64TQFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-C8051F700-GQ | 1029869-C8051F700-GQ | 336-1605-ND | C8051F700-GQ | C8051F700-GQ |
| Product Name | 8-bit 25MHz 15KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit |
| RAM | 0.5000 KB | 15 KB | 0.5120 KB | 0.5120 KB | |
| Supply Voltage | 3.3 volts | 1.8 to 3.6 volts | 1.8 to 3.6 volts | ||
| Package Type | Other; TQFP | TQFP; Other; 64-TQFP | QFP; TQFP; Other; 64-TQFP | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |