Silicon Labs 8-bit 50MHz 96KB QFN Embedded Microcontroller MCU C8051F591-IMR

Description
8-bit MCU 50MHz 96KB Flash 40-Pin QFN EP SMT Product overview: C8051F591-IMR from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 50MHz, 96KB, QFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 50MHz, 96KB, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C8051F591-IMR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8-bit MCU 50MHz 96KB Flash 40-Pin QFN EP SMT Product overview: C8051F591-IMR from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 50MHz, 96KB, QFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 50MHz, 96KB, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C8051F591-IMR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit 50MHz 96KB QFN Embedded Microcontroller MCU - 685-C8051F591-IMR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 50MHz 96KB QFN Embedded Microcontroller MCU
685-C8051F591-IMR
8-bit 50MHz 96KB QFN Embedded Microcontroller MCU 685-C8051F591-IMR
8-bit MCU 50MHz 96KB Flash 40-Pin QFN EP SMT Product overview: C8051F591-IMR from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 50MHz, 96KB, QFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 50MHz, 96KB, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C8051F591-IMR can be used for catalog matching and distributor lookup.

8-bit MCU 50MHz 96KB Flash 40-Pin QFN EP SMT Product overview: C8051F591-IMR from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 50MHz, 96KB, QFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 50MHz, 96KB, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C8051F591-IMR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - C8051F591-IMR - 771114-C8051F591-IMR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - C8051F591-IMR
771114-C8051F591-IMR
Embedded - Embedded - Microcontrollers - C8051F591-IMR 771114-C8051F591-IMR
Manufacturer: Silicon Labs Win Source Part Number: 771114-C8051F591-IMR Series: C8051F59x Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TA) Core Processor: 8051 Speed: 50MHz Package: 40-VFQFN Exposed Pad Core Size: 8-Bit Connectivity: EBI/EMI, SMBus (2-Wire/I2C), SPI, UART/USART Peripherals: POR, PWM, Temp Sensor, WDT Number of I/O: 33 Program Memory Size: 96KB (96K x 8) Program Memory Type: FLASH RAM Size: 8.25K x 8 Data Converters: A/D 32x12b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 5.25 V Family Name: C8051F591 Categories: Integrated Circuits (ICs) Manufacturer Package: 40-QFN (6x6) Alternative Parts (Cross-Reference): SST89E564RD-40-I-QIF ; SST89V564RD-33-I-QIF ; ST72F60K2U1TR; ST72F60K2U1; Introduction Date: February 13, 2009 ECCN: 3A991.a.2 Country of Origin: Republic of Korea Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Silicon Labs
Win Source Part Number: 771114-C8051F591-IMR
Series: C8051F59x
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TA)
Core Processor: 8051
Speed: 50MHz
Package: 40-VFQFN Exposed Pad
Core Size: 8-Bit
Connectivity: EBI/EMI, SMBus (2-Wire/I2C), SPI, UART/USART
Peripherals: POR, PWM, Temp Sensor, WDT
Number of I/O: 33
Program Memory Size: 96KB (96K x 8)
Program Memory Type: FLASH
RAM Size: 8.25K x 8
Data Converters: A/D 32x12b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 5.25 V
Family Name: C8051F591
Categories: Integrated Circuits (ICs)
Manufacturer Package: 40-QFN (6x6)
Alternative Parts (Cross-Reference): SST89E564RD-40-I-QIF; SST89V564RD-33-I-QIF; ST72F60K2U1TR; ST72F60K2U1;
Introduction Date: February 13, 2009
ECCN: 3A991.a.2
Country of Origin: Republic of Korea
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - C8051F591-IMR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
C8051F591-IMR-ND
Microcontrollers C8051F591-IMR-ND
8051 C8051F59x Microcontroller IC 8-Bit 50MHz 96KB (96K x 8) FLASH 40-QFN (6x6)

8051 C8051F59x Microcontroller IC 8-Bit 50MHz 96KB (96K x 8) FLASH 40-QFN (6x6)

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
C8051F591-IMR
8-bit Microcontrollers - MCU C8051F591-IMR
8-bit Microcontrollers - MCU 50 MIPS, 96 kB, 8 kB, SPI, 2xUART, I2C, QFN40

8-bit Microcontrollers - MCU 50 MIPS, 96 kB, 8 kB, SPI, 2xUART, I2C, QFN40

Buy Now Datasheet
Embedded - Microcontrollers - C8051F591-IMR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
C8051F591-IMR
Embedded - Microcontrollers C8051F591-IMR
IC MCU 8BIT 96KB FLASH 40QFN

IC MCU 8BIT 96KB FLASH 40QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - C8051F591-IMR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
C8051F591-IMR
Integrated Circuits (ICs) - Embedded - Microcontrollers C8051F591-IMR
IC MCU 8BIT 96KB FLASH 40QFN

IC MCU 8BIT 96KB FLASH 40QFN

Supplier's Site
Microcontrollers - C8051F591-IMR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
C8051F591-IMR
Microcontrollers C8051F591-IMR
8051 C8051F59x Microcontroller IC 8-Bit 50MHz 96KB (96K x 8) FLASH 40-QFN (6x6)

8051 C8051F59x Microcontroller IC 8-Bit 50MHz 96KB (96K x 8) FLASH 40-QFN (6x6)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-C8051F591-IMR 771114-C8051F591-IMR C8051F591-IMR-ND C8051F591-IMR C8051F591-IMR C8051F591-IMR C8051F591-IMR
Product Name 8-bit 50MHz 96KB QFN Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - C8051F591-IMR Microcontrollers 8-bit Microcontrollers - MCU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 50 MHz 50 MHz 50 MHz 50 MHz 50 MHz
RAM 8.25 KB 96 KB 8.25 KB 8.25 KB 8.25 KB
Serial Interface I2C/SMBus/SPI/UART SPI; UART; USART
Package Type Other; QFN EP Other; 40-VFQFN Exposed Pad Other; 40-VFQFN Exposed Pad Other; 40-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1111F16RSP - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details
Embedded - Microcontrollers - ADUC816BSZ - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Security & Authentication Chips - 2167771 - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; Tdfn
Pin Count 8
View Details