Silicon Labs Microcontrollers C8051F591-IM

Description
8051 C8051F59x Microcontroller IC 8-Bit 50MHz 96KB (96K x 8) FLASH 40-QFN (6x6)
Request a Quote Datasheet
Description
8051 C8051F59x Microcontroller IC 8-Bit 50MHz 96KB (96K x 8) FLASH 40-QFN (6x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 336-1583-5-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
336-1583-5-ND
Microcontrollers 336-1583-5-ND
8051 C8051F59x Microcontroller IC 8-Bit 50MHz 96KB (96K x 8) FLASH 40-QFN (6x6)

8051 C8051F59x Microcontroller IC 8-Bit 50MHz 96KB (96K x 8) FLASH 40-QFN (6x6)

Buy Now Datasheet
8-bit 96KB 50MHz Embedded Microcontroller MCU - 685-C8051F591-IM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 96KB 50MHz Embedded Microcontroller MCU
685-C8051F591-IM
8-bit 96KB 50MHz Embedded Microcontroller MCU 685-C8051F591-IM
8-Bit MCU 96KB FLASH 50MHz 32ADC 33I/O 40QFN Product overview: C8051F591-IM from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 96KB, 50MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 96KB, 50MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C8051F591-IM can be used for catalog matching and distributor lookup.

8-Bit MCU 96KB FLASH 50MHz 32ADC 33I/O 40QFN Product overview: C8051F591-IM from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 96KB, 50MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 96KB, 50MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C8051F591-IM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - C8051F591-IM - 1158611-C8051F591-IM - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - C8051F591-IM
1158611-C8051F591-IM
Embedded - Embedded - Microcontrollers - C8051F591-IM 1158611-C8051F591-IM
Manufacturer: Silicon Labs Win Source Part Number: 1158611-C8051F591-IM Manufacturer Homepage: www.silabs.com Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Silicon Labs
Win Source Part Number: 1158611-C8051F591-IM
Manufacturer Homepage: www.silabs.com
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now
Embedded - Microcontrollers - C8051F591-IM - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
C8051F591-IM
Embedded - Microcontrollers C8051F591-IM
IC MCU 8BIT 96KB FLASH 40QFN

IC MCU 8BIT 96KB FLASH 40QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - C8051F591-IM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
C8051F591-IM
Integrated Circuits (ICs) - Embedded - Microcontrollers C8051F591-IM
IC MCU 8BIT 96KB FLASH 40QFN

IC MCU 8BIT 96KB FLASH 40QFN

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
C8051F591-IM
8-bit Microcontrollers - MCU C8051F591-IM
8-bit Microcontrollers - MCU MCU 8051 50 MHz 96 kB 5 V 8-bit MCU

8-bit Microcontrollers - MCU MCU 8051 50 MHz 96 kB 5 V 8-bit MCU

Buy Now Datasheet
Microcontrollers - C8051F591-IM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
C8051F591-IM
Microcontrollers C8051F591-IM
8051 C8051F59x Microcontroller IC 8-Bit 50MHz 96KB (96K x 8) FLASH 40-QFN (6x6)

8051 C8051F59x Microcontroller IC 8-Bit 50MHz 96KB (96K x 8) FLASH 40-QFN (6x6)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 336-1583-5-ND 685-C8051F591-IM 1158611-C8051F591-IM C8051F591-IM C8051F591-IM C8051F591-IM C8051F591-IM
Product Name Microcontrollers 8-bit 96KB 50MHz Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - C8051F591-IM Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 50 MHz 50 MHz 50 MHz
Bits Other; A/D 32x12b
RAM 8.25 KB 8.25 KB 8.25 KB 8.25 KB
ROM 96 KB
Unlock Full Specs
to access all available technical data

Similar Products

 - COP8CDR9IMT7 - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type Flash
View Details
3 suppliers
Microcontrollers - 1769108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
Microcontrollers - A2C0056850000 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers