8051 C8051F59x Microcontroller IC 8-Bit 50MHz 96KB (96K x 8) FLASH 40-QFN (6x6)
IC MCU 8BIT 96KB FLASH 40QFN
8051 C8051F59x Microcontroller IC 8-Bit 50MHz 96KB (96K x 8) FLASH 40-QFN (6x6)
IC MCU 8BIT 96KB FLASH 40QFN
8-bit Microcontrollers - MCU MCU 8051 50 MHz 96 kB 5 V CAN LIN 8-bit MCU
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 336-1582-5-ND | C8051F590-IM | C8051F590-IM | C8051F590-IM | C8051F590-IM |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 50 MHz | 50 MHz | 50 MHz | ||
| Bits | Other; A/D 32x12b | ||||
| RAM | 8.25 KB | 8.25 KB | 8.25 KB | ||
| ROM | 96 KB |