8051 C8051F58x Microcontroller IC 8-Bit 50MHz 128KB (128K x 8) FLASH 40-QFN (6x6)
IC MCU 8BIT 128KB FLASH 40QFN
IC MCU 8BIT 128KB FLASH 40QFN
IC MCU 8BIT 128KB FLASH 40QFN
8-bit Microcontrollers - MCU 50 MIPS, 128 kB, 8 kB, CAN2.0, LIN 2.1, SPI, 2xUART, I2C, QFN40
8051 C8051F58x Microcontroller IC 8-Bit 50MHz 128KB (128K x 8) FLASH 40-QFN (6x6)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | C8051F588-IMR-ND | C8051F588-IMR | C8051F588-IMR | C8051F588-IMR | C8051F588-IMR | C8051F588-IMR |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 50 MHz | 50 MHz | 50 MHz | 50 MHz | ||
| Bits | Other; A/D 32x12b | |||||
| RAM | 8.25 KB | 8.25 KB | 8.25 KB | 8.25 KB | ||
| ROM | 128 KB |