Silicon Labs Microcontrollers C8051F588-IM

Description
8051 C8051F58x Microcontroller IC 8-Bit 50MHz 128KB (128K x 8) FLASH 40-QFN (6x6)
Request a Quote Datasheet
Description
8051 C8051F58x Microcontroller IC 8-Bit 50MHz 128KB (128K x 8) FLASH 40-QFN (6x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 336-1580-5-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
336-1580-5-ND
Microcontrollers 336-1580-5-ND
8051 C8051F58x Microcontroller IC 8-Bit 50MHz 128KB (128K x 8) FLASH 40-QFN (6x6)

8051 C8051F58x Microcontroller IC 8-Bit 50MHz 128KB (128K x 8) FLASH 40-QFN (6x6)

Buy Now Datasheet
8-bit 50MHz 128KB QFN Embedded Microcontroller MCU - 685-C8051F588-IM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 50MHz 128KB QFN Embedded Microcontroller MCU
685-C8051F588-IM
8-bit 50MHz 128KB QFN Embedded Microcontroller MCU 685-C8051F588-IM
8-Bit 50MHz FLASH MCU, 8051 Core, 128KB, QFN, 32 ADC Product overview: C8051F588-IM from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 50MHz, 128KB, QFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 50MHz, 128KB, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C8051F588-IM can be used for catalog matching and distributor lookup.

8-Bit 50MHz FLASH MCU, 8051 Core, 128KB, QFN, 32 ADC Product overview: C8051F588-IM from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 50MHz, 128KB, QFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 50MHz, 128KB, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C8051F588-IM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - C8051F588-IM - 914621-C8051F588-IM - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - C8051F588-IM
914621-C8051F588-IM
Embedded - Embedded - Microcontrollers - C8051F588-IM 914621-C8051F588-IM
Manufacturer: Silicon Labs Win Source Part Number: 914621-C8051F588-IM Series: C8051F58x Operating Temperature Range: -40°C ~ 125°C (TA) Features: 8051 series Microcontroller IC 8-Bit 50MHz 128KB (128K x 8) FLASH 40-QFN (6x6) Core Processor: 8051 Speed: 50MHz Package: Tube Package: 40-VFQFN Exposed Pad Mounting: Surface Mount Core Size: 8-Bit Connectivity: EBI/EMI, SMBus (2-Wire/I²C), CANbus, LINbus, SPI, UART/USART Peripherals: POR, PWM, Temp Sensor, WDT Number of I/O: 33 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Data Converters: A/D 32x12b Oscillator Type: Internal Supply Voltage: 1.8V ~ 5.25V Family Name: C8051F588 Categories: Integrated Circuits (ICs) Case / Package: 40-QFN (6x6) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8542.31.0001 Other Part Number: 336-1580-5, C8051F588IM

Manufacturer: Silicon Labs
Win Source Part Number: 914621-C8051F588-IM
Series: C8051F58x
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: 8051 series Microcontroller IC 8-Bit 50MHz 128KB (128K x 8) FLASH 40-QFN (6x6)
Core Processor: 8051
Speed: 50MHz
Package: Tube
Package: 40-VFQFN Exposed Pad
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: EBI/EMI, SMBus (2-Wire/I²C), CANbus, LINbus, SPI, UART/USART
Peripherals: POR, PWM, Temp Sensor, WDT
Number of I/O: 33
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
Data Converters: A/D 32x12b
Oscillator Type: Internal
Supply Voltage: 1.8V ~ 5.25V
Family Name: C8051F588
Categories: Integrated Circuits (ICs)
Case / Package: 40-QFN (6x6)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8542.31.0001
Other Part Number: 336-1580-5, C8051F588IM

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
C8051F588-IM
8-bit Microcontrollers - MCU C8051F588-IM
8-bit Microcontrollers - MCU MCU 8051 50 MHz 128 kB 5 V CAN LIN 8-bit MCU

8-bit Microcontrollers - MCU MCU 8051 50 MHz 128 kB 5 V CAN LIN 8-bit MCU

Buy Now Datasheet
Embedded - Microcontrollers - C8051F588-IM - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
C8051F588-IM
Embedded - Microcontrollers C8051F588-IM
IC MCU 8BIT 128KB FLASH 40QFN

IC MCU 8BIT 128KB FLASH 40QFN

Supplier's Site Datasheet
Microcontrollers - C8051F588-IM - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
C8051F588-IM
Microcontrollers C8051F588-IM
IC MCU 8BIT 128KB FLASH 40QFN

IC MCU 8BIT 128KB FLASH 40QFN

Supplier's Site Datasheet
Microcontrollers - C8051F588-IM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
C8051F588-IM
Microcontrollers C8051F588-IM
8051 C8051F58x Microcontroller IC 8-Bit 50MHz 128KB (128K x 8) FLASH 40-QFN (6x6)

8051 C8051F58x Microcontroller IC 8-Bit 50MHz 128KB (128K x 8) FLASH 40-QFN (6x6)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - C8051F588-IM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
C8051F588-IM
Integrated Circuits (ICs) - Embedded - Microcontrollers C8051F588-IM
IC MCU 8BIT 128KB FLASH 40QFN

IC MCU 8BIT 128KB FLASH 40QFN

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 336-1580-5-ND 685-C8051F588-IM 914621-C8051F588-IM C8051F588-IM C8051F588-IM C8051F588-IM C8051F588-IM C8051F588-IM
Product Name Microcontrollers 8-bit 50MHz 128KB QFN Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - C8051F588-IM 8-bit Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 50 MHz 50 MHz 50 MHz 50 MHz 50 MHz
Bits Other; A/D 32x12b
RAM 8.25 KB 8.25 KB 128 KB 8.25 KB 8.25 KB 8.25 KB
ROM 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

 - 8751H-8/BQA - Rochester Electronics
Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Rochester Active
Package Type CDIP; Other; CDIP
View Details
3 suppliers
Application Specific Microcontrollers - CP3BT23G18AWMX/NOPB - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
RAM 32 KB
Supply Voltage 2.25 to 2.75 volts
View Details
2 suppliers
Microcontrollers - 1806978P - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
Package Type Other; VQFN
Pin Count 64
View Details
Microcontrollers - A2C01835400 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers