Silicon Labs Embedded - Embedded - Microcontrollers - C8051F587-IM C8051F587-IM

Description
Manufacturer: Silicon Labs Win Source Part Number: 914620-C8051F587-IM Series: C8051F58x Operating Temperature Range: -40°C ~ 125°C (TA) Features: 8051 series Microcontroller IC 8-Bit 50MHz 96KB (96K x 8) FLASH 32-QFN (5x5) Core Processor: 8051 Speed: 50MHz Package: Tube Package: 32-VFQFN Exposed Pad Mounting: Surface Mount Core Size: 8-Bit Connectivity: SMBus (2-Wire/I2C), SPI, UART/USART Peripherals: POR, PWM, Temp Sensor, WDT Number of I/O: 25 Program Memory Size: 96KB (96K x 8) Program Memory Type: FLASH Data Converters: A/D 25x12b Oscillator Type: Internal Supply Voltage: 1.8V ~ 5.25V Family Name: C8051F587 Categories: Integrated Circuits (ICs) Case / Package: 32-QFN (5x5) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 73 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8542.31.0001 Other Part Number: 336-1579-5, C8051F587IM
Request a Quote Datasheet
Description
Manufacturer: Silicon Labs Win Source Part Number: 914620-C8051F587-IM Series: C8051F58x Operating Temperature Range: -40°C ~ 125°C (TA) Features: 8051 series Microcontroller IC 8-Bit 50MHz 96KB (96K x 8) FLASH 32-QFN (5x5) Core Processor: 8051 Speed: 50MHz Package: Tube Package: 32-VFQFN Exposed Pad Mounting: Surface Mount Core Size: 8-Bit Connectivity: SMBus (2-Wire/I2C), SPI, UART/USART Peripherals: POR, PWM, Temp Sensor, WDT Number of I/O: 25 Program Memory Size: 96KB (96K x 8) Program Memory Type: FLASH Data Converters: A/D 25x12b Oscillator Type: Internal Supply Voltage: 1.8V ~ 5.25V Family Name: C8051F587 Categories: Integrated Circuits (ICs) Case / Package: 32-QFN (5x5) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 73 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8542.31.0001 Other Part Number: 336-1579-5, C8051F587IM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - C8051F587-IM - 914620-C8051F587-IM - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - C8051F587-IM
914620-C8051F587-IM
Embedded - Embedded - Microcontrollers - C8051F587-IM 914620-C8051F587-IM
Manufacturer: Silicon Labs Win Source Part Number: 914620-C8051F587-IM Series: C8051F58x Operating Temperature Range: -40°C ~ 125°C (TA) Features: 8051 series Microcontroller IC 8-Bit 50MHz 96KB (96K x 8) FLASH 32-QFN (5x5) Core Processor: 8051 Speed: 50MHz Package: Tube Package: 32-VFQFN Exposed Pad Mounting: Surface Mount Core Size: 8-Bit Connectivity: SMBus (2-Wire/I2C), SPI, UART/USART Peripherals: POR, PWM, Temp Sensor, WDT Number of I/O: 25 Program Memory Size: 96KB (96K x 8) Program Memory Type: FLASH Data Converters: A/D 25x12b Oscillator Type: Internal Supply Voltage: 1.8V ~ 5.25V Family Name: C8051F587 Categories: Integrated Circuits (ICs) Case / Package: 32-QFN (5x5) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 73 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8542.31.0001 Other Part Number: 336-1579-5, C8051F587IM

Manufacturer: Silicon Labs
Win Source Part Number: 914620-C8051F587-IM
Series: C8051F58x
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: 8051 series Microcontroller IC 8-Bit 50MHz 96KB (96K x 8) FLASH 32-QFN (5x5)
Core Processor: 8051
Speed: 50MHz
Package: Tube
Package: 32-VFQFN Exposed Pad
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: SMBus (2-Wire/I2C), SPI, UART/USART
Peripherals: POR, PWM, Temp Sensor, WDT
Number of I/O: 25
Program Memory Size: 96KB (96K x 8)
Program Memory Type: FLASH
Data Converters: A/D 25x12b
Oscillator Type: Internal
Supply Voltage: 1.8V ~ 5.25V
Family Name: C8051F587
Categories: Integrated Circuits (ICs)
Case / Package: 32-QFN (5x5)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 73
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8542.31.0001
Other Part Number: 336-1579-5, C8051F587IM

Buy Now Datasheet
Singapore, Singapore
8-bit 50MHz 96KB 5.25V Embedded Microcontroller MCU
685-C8051F587-IM
8-bit 50MHz 96KB 5.25V Embedded Microcontroller MCU 685-C8051F587-IM
8-Bit MCU, 50MHz, 96KB FLASH, 25 I/O, QFN, 1.8-5.25V Product overview: C8051F587-IM from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 50MHz, 96KB, 5.25V, QFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 50MHz, 96KB, 5.25V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C8051F587-IM can be used for catalog matching and distributor lookup.

8-Bit MCU, 50MHz, 96KB FLASH, 25 I/O, QFN, 1.8-5.25V Product overview: C8051F587-IM from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 50MHz, 96KB, 5.25V, QFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 50MHz, 96KB, 5.25V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C8051F587-IM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 336-1579-5-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
336-1579-5-ND
Microcontrollers 336-1579-5-ND
8051 C8051F58x Microcontroller IC 8-Bit 50MHz 96KB (96K x 8) FLASH 32-QFN (5x5)

8051 C8051F58x Microcontroller IC 8-Bit 50MHz 96KB (96K x 8) FLASH 32-QFN (5x5)

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
C8051F587-IM
Embedded - Microcontrollers C8051F587-IM
IC MCU 8BIT 96KB FLASH 32QFN

IC MCU 8BIT 96KB FLASH 32QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - C8051F587-IM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
C8051F587-IM
Integrated Circuits (ICs) - Embedded - Microcontrollers C8051F587-IM
IC MCU 8BIT 96KB FLASH 32QFN

IC MCU 8BIT 96KB FLASH 32QFN

Supplier's Site
8-bit Microcontrollers - MCU 50MIPS 96kB 8kB SPI 2xUART I2C - 715-C8051F587-IM - Utmel Electronic Limited
Hong Kong, China
8-bit Microcontrollers - MCU 50MIPS 96kB 8kB SPI 2xUART I2C
715-C8051F587-IM
8-bit Microcontrollers - MCU 50MIPS 96kB 8kB SPI 2xUART I2C 715-C8051F587-IM
8-bit Microcontrollers - MCU 50MIPS 96kB 8kB SPI 2xUART I2C

8-bit Microcontrollers - MCU 50MIPS 96kB 8kB SPI 2xUART I2C

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
C8051F587-IM
8-bit Microcontrollers - MCU C8051F587-IM
8-bit Microcontrollers - MCU MCU 8051 50 MHz 96 kB 5 V 8-bit MCU 8-bit MCU

8-bit Microcontrollers - MCU MCU 8051 50 MHz 96 kB 5 V 8-bit MCU 8-bit MCU

Buy Now Datasheet
Microcontrollers - C8051F587-IM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
C8051F587-IM
Microcontrollers C8051F587-IM
8051 C8051F58x Microcontroller IC 8-Bit 50MHz 96KB (96K x 8) FLASH 32-QFN (5x5)

8051 C8051F58x Microcontroller IC 8-Bit 50MHz 96KB (96K x 8) FLASH 32-QFN (5x5)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 914620-C8051F587-IM 685-C8051F587-IM 336-1579-5-ND C8051F587-IM C8051F587-IM 715-C8051F587-IM C8051F587-IM C8051F587-IM
Product Name Embedded - Embedded - Microcontrollers - C8051F587-IM 8-bit 50MHz 96KB 5.25V Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU 50MIPS 96kB 8kB SPI 2xUART I2C 8-bit Microcontrollers - MCU Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 50 MHz 50 MHz 50 MHz 50 MHz
RAM 96 KB 8.25 KB 8.25 KB 8.25 KB 8.25 KB 8.25 KB
ROM Type Flash; FLASH Flash Flash; FLASH
Supply Voltage 1.8 to 5.25 volts 1.8 to 5.25 volts 1.8 to 5.25 volts 5.25 volts 2.1 volts
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microcontrollers - CR16MCS9VJE8/NOPB - 771752-CR16MCS9VJE8/NOPB - Win Source Electronics
Specs
Data Bus 16 Bit
Clock Speed 16 MHz
RAM 64 KB
View Details
5 suppliers
Embedded - Microcontrollers - ADUC848BS8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428459 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Microcontrollers - A2C86466300 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers