8051 C8051F58x Microcontroller IC 8-Bit 50MHz 96KB (96K x 8) FLASH 32-LQFP (7x7)
8-bit Microcontrollers - MCU 50 MIPS, 96 kB, 8 kB, CAN2.0, LIN 2.1, SPI, 2xUART, I2C, QFP32
IC MCU 8BIT 96KB FLASH 32LQFP
8051 C8051F58x Microcontroller IC 8-Bit 50MHz 96KB (96K x 8) FLASH 32-LQFP (7x7)
| DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | C8051F586-IQR-ND | C8051F586-IQR | C8051F586-IQR | C8051F586-IQR |
| Product Name | Microcontrollers | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 50 MHz | 50 MHz | ||
| Bits | Other; A/D 25x12b | |||
| RAM | 8.25 KB | 8.25 KB | ||
| ROM | 96 KB |