The C8051F58x series microcontroller from Silicon Labs operates at a speed of 50 MHz and features an 8-bit architecture. It includes 96 kB of program memory and 8 kB of RAM, with a total of 40 I/O pins available for interfacing. The device supports a supply voltage range of 1.8 to 5.25 V and has a typical operating current of 15 mA at full speed. It is equipped with a 12-bit ADC capable of 200 ksps, a built-in temperature sensor, and three comparators with programmable features. The microcontroller also includes on-chip debugging capabilities, eliminating the need for external emulators. It is automotive qualified, with an operating temperature range of -40 to +125 °C, making it suitable for demanding applications. The package type is QFP-48, which is compatible with various design layouts.
8-Bit MCU, 50MHz, 96KB FLASH, 8051 Core, QFP Product overview: C8051F584-IQ from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 50MHz, 96KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 50MHz, 96KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C8051F584-IQ can be used for catalog matching and distributor lookup.
8051 C8051F58x Microcontroller IC 8-Bit 50MHz 96KB (96K x 8) FLASH 48-TQFP (7x7)
Manufacturer: Silicon Labs
Win Source Part Number: 1158608-C8051F584-IQ
Manufacturer Homepage: www.silabs.com
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
8051 C8051F58x Microcontroller IC 8-Bit 50MHz 96KB (96K x 8) FLASH 48-TQFP (7x7)
IC MCU 8BIT 96KB FLASH 48TQFP
8-bit Microcontrollers - MCU 8051 50 MHz 96 kB 5 V CAN LIN 8-bit MCU
MCU, 8BIT, 50MHZ, QFP-48; Product Range:C8051 Family C8051F58x Series Microcontrollers; CPU Speed:50MHz; Program Memory Size:96KB; RAM Memory Size:8KB; No. of Pins:48Pins; MCU Case Style:QFP; No. of I/O s:40I/O s; Embedded Interface RoHS Compliant: Yes
IC MCU 8BIT 96KB FLASH 48TQFP
IC MCU 8BIT 96KB FLASH 48TQFP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-C8051F584-IQ | 336-1572-ND | 1158608-C8051F584-IQ | C8051F584-IQ | C8051F584-IQ | C8051F584-IQ | 74AC8889 | C8051F584-IQ | C8051F584-IQ |
| Product Name | 8-bit 50MHz 96KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Embedded - Microcontrollers - C8051F584-IQ | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Mcu, 8Bit, 50Mhz, Qfp-48; Product Range Silicon Labs | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | ||
| RAM | 8.25 KB | 8.25 KB | 8.25 KB | 8.25 KB | 8 KB | 8.25 KB | |||
| Supply Voltage | 1.8 to 5.25 volts | 1.8 to 5.25 volts | 5.25 volts | 1.8 to 5.25 volts | |||||
| Serial Interface | I2C, SPI, UART, USART, EBI/EMI, SMBus, 2-Wire | CAN; SPI; UART; USART | |||||||
| Package Type | Other; QFP | TQFP; Other; 48-TQFP | QFP; TQFP; Other; 48-TQFP | TQFP; Other; 48-TQFP | QFP; Other; QFP | QFP; Other; 48-TQFP |