Silicon Labs 8-bit 50MHz 128KB QFN Embedded Microcontroller MCU C8051F583-IMR

Description
8-bit 8051 MCU, 50MHz, 128KB Flash, 32-Pin QFN EP SMT Product overview: C8051F583-IMR from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 50MHz, 128KB, QFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 50MHz, 128KB, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C8051F583-IMR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8-bit 8051 MCU, 50MHz, 128KB Flash, 32-Pin QFN EP SMT Product overview: C8051F583-IMR from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 50MHz, 128KB, QFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 50MHz, 128KB, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C8051F583-IMR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 50MHz 128KB QFN Embedded Microcontroller MCU
685-C8051F583-IMR
8-bit 50MHz 128KB QFN Embedded Microcontroller MCU 685-C8051F583-IMR
8-bit 8051 MCU, 50MHz, 128KB Flash, 32-Pin QFN EP SMT Product overview: C8051F583-IMR from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 50MHz, 128KB, QFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 50MHz, 128KB, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C8051F583-IMR can be used for catalog matching and distributor lookup.

8-bit 8051 MCU, 50MHz, 128KB Flash, 32-Pin QFN EP SMT Product overview: C8051F583-IMR from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 50MHz, 128KB, QFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 50MHz, 128KB, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C8051F583-IMR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1004900-C8051F583-IMR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1004900-C8051F583-IMR
Integrated Circuits (ICs) - Embedded - Microcontrollers 1004900-C8051F583-IMR
Win Source Part Number: 1004900-C8051F583-IM R Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: C8051F58x Core Processor: 8051 Speed: 50MHz Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) Core Size: 8-Bit Connectivity: SMBus (2-Wire/I2C), SPI, UART/USART Peripherals: POR, PWM, Temp Sensor, WDT Number of I/O: 25 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH RAM Size: 8.25K x 8 Data Converters: A/D 25x12b Oscillator Type: Internal Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-QFN (5x5) Temperature Range - Operating: -40°C ~ 125°C (TA) Supply Voltage - Operating: 1.8V ~ 5.25V ECCN: 3A991A2 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.31.0001 Mfr: Silicon Labs Other Names: C8051F583-IMR-ND,336 -5170-1,336-5170-2,3 36-5170-6 Base Product Number: C8051F583

Win Source Part Number: 1004900-C8051F583-IMR
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: C8051F58x
Core Processor: 8051
Speed: 50MHz
Package: Tape & Reel
Standard Package: 1,500
Mounting: SMD (SMT)
Core Size: 8-Bit
Connectivity: SMBus (2-Wire/I2C), SPI, UART/USART
Peripherals: POR, PWM, Temp Sensor, WDT
Number of I/O: 25
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
RAM Size: 8.25K x 8
Data Converters: A/D 25x12b
Oscillator Type: Internal
Package / Case: 32-VFQFN Exposed Pad
Supplier Device Package: 32-QFN (5x5)
Temperature Range - Operating: -40°C ~ 125°C (TA)
Supply Voltage - Operating: 1.8V ~ 5.25V
ECCN: 3A991A2
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.31.0001
Mfr: Silicon Labs
Other Names: C8051F583-IMR-ND,336-5170-1,336-5170-2,336-5170-6
Base Product Number: C8051F583

Buy Now Datasheet
Microcontrollers - 336-5170-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
336-5170-2-ND
Microcontrollers 336-5170-2-ND
8051 C8051F58x Microcontroller IC 8-Bit 50MHz 128KB (128K x 8) FLASH 32-QFN (5x5)

8051 C8051F58x Microcontroller IC 8-Bit 50MHz 128KB (128K x 8) FLASH 32-QFN (5x5)

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
C8051F583-IMR
8-bit Microcontrollers - MCU C8051F583-IMR
8-bit Microcontrollers - MCU 50 MIPS, 128 kB, 8 kB, SPI, 2xUART, I2C, QFN32

8-bit Microcontrollers - MCU 50 MIPS, 128 kB, 8 kB, SPI, 2xUART, I2C, QFN32

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - C8051F583-IMR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
C8051F583-IMR
Integrated Circuits (ICs) - Embedded - Microcontrollers C8051F583-IMR
IC MCU 8BIT 128KB FLASH 32QFN

IC MCU 8BIT 128KB FLASH 32QFN

Supplier's Site
Microcontrollers - C8051F583-IMR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
C8051F583-IMR
Microcontrollers C8051F583-IMR
8051 C8051F58x Microcontroller IC 8-Bit 50MHz 128KB (128K x 8) FLASH 32-QFN (5x5)

8051 C8051F58x Microcontroller IC 8-Bit 50MHz 128KB (128K x 8) FLASH 32-QFN (5x5)

Buy Now Datasheet
IC 8051 MCU 128K FLASH 32-QFN - 715-C8051F583-IMR - Utmel Electronic Limited
Hong Kong, China
IC 8051 MCU 128K FLASH 32-QFN
715-C8051F583-IMR
IC 8051 MCU 128K FLASH 32-QFN 715-C8051F583-IMR
IC 8051 MCU 128K FLASH 32-QFN

IC 8051 MCU 128K FLASH 32-QFN

Supplier's Site
Microcontrollers - C8051F583-IMR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
C8051F583-IMR
Microcontrollers C8051F583-IMR
IC MCU 8BIT 128KB FLASH 32QFN

IC MCU 8BIT 128KB FLASH 32QFN

Supplier's Site Datasheet
Shenzhen, China
Embedded - Microcontrollers
C8051F583-IMR
Embedded - Microcontrollers C8051F583-IMR
IC MCU 8BIT 128KB FLASH 32QFN

IC MCU 8BIT 128KB FLASH 32QFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Utmel Electronic Limited ODG (Origin Data Global) Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-C8051F583-IMR 1004900-C8051F583-IMR 336-5170-2-ND C8051F583-IMR C8051F583-IMR C8051F583-IMR 715-C8051F583-IMR C8051F583-IMR C8051F583-IMR
Product Name 8-bit 50MHz 128KB QFN Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers IC 8051 MCU 128K FLASH 32-QFN Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 50 MHz 50 MHz 50 MHz 50 MHz 50 MHz 50 MHz
RAM 8.25 KB 128 KB 8.25 KB 8.25 KB 8.25 KB 8.25 KB 8.25 KB
Serial Interface I2C/SMBus/SPI/UART SPI; UART; USART I²C; SPI; UART; USART; 2-Wire, I2C, SMBus, SPI, UART, USART
Package Type Other; QFN EP Other; 32-VFQFN Exposed Pad Other; 32-VFQFN Exposed Pad Other; 32-VFQFN Exposed Pad Other; 32-VFQFN Exposed Pad Other; 32-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C2DBYY001813 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Last Time Buy
View Details
Microcontrollers - 428463 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details