8051 C8051F58x Microcontroller IC 8-Bit 50MHz 128KB (128K x 8) FLASH 32-QFN (5x5)
8051 C8051F58x Microcontroller IC 8-Bit 50MHz 128KB (128K x 8) FLASH 32-QFN (5x5)
IC MCU 8BIT 128KB FLASH 32QFN
8-bit Microcontrollers - MCU 8051 50 MHz 128 kB 5 V CAN LIN 8-bit MCU
MCU, 8BIT, 50MHZ, QFN-32; Product Range:C8051 Family C8051F58x Series Microcontrollers; CPU Speed:50MHz; Program Memory Size:128KB; RAM Memory Size:8KB; No. of Pins:32Pins; MCU Case Style:QFN; No. of I/O s:25I/O s; Embedded InterfaceRoHS Compliant: Yes
IC MCU 8BIT 128KB FLASH 32QFN
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 336-1569-5-ND | C8051F582-IM | C8051F582-IM | C8051F582-IM | 74AC8886 | C8051F582-IM |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Mcu, 8Bit, 50Mhz, Qfn-32; Product Range Silicon Labs | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | |
| Clock Speed | 50 MHz | 50 MHz | 50 MHz | 50 MHz | ||
| Bits | Other; A/D 25x12b | |||||
| RAM | 8.25 KB | 8.25 KB | 8 KB | 8.25 KB | ||
| ROM | 128 KB |