Silicon Labs Microcontrollers C8051F580-IQR

Description
8051 C8051F58x Microcontroller IC 8-Bit 50MHz 128KB (128K x 8) FLASH 48-TQFP (7x7)
Request a Quote Datasheet
Description
8051 C8051F58x Microcontroller IC 8-Bit 50MHz 128KB (128K x 8) FLASH 48-TQFP (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 336-4199-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
336-4199-1-ND
Microcontrollers 336-4199-1-ND
8051 C8051F58x Microcontroller IC 8-Bit 50MHz 128KB (128K x 8) FLASH 48-TQFP (7x7)

8051 C8051F58x Microcontroller IC 8-Bit 50MHz 128KB (128K x 8) FLASH 48-TQFP (7x7)

Buy Now Datasheet
Microcontrollers - 336-4199-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
336-4199-6-ND
Microcontrollers 336-4199-6-ND
8051 C8051F58x Microcontroller IC 8-Bit 50MHz 128KB (128K x 8) FLASH 48-TQFP (7x7)

8051 C8051F58x Microcontroller IC 8-Bit 50MHz 128KB (128K x 8) FLASH 48-TQFP (7x7)

Buy Now Datasheet
Microcontrollers - 336-4199-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
336-4199-2-ND
Microcontrollers 336-4199-2-ND
8051 C8051F58x Microcontroller IC 8-Bit 50MHz 128KB (128K x 8) FLASH 48-TQFP (7x7)

8051 C8051F58x Microcontroller IC 8-Bit 50MHz 128KB (128K x 8) FLASH 48-TQFP (7x7)

Buy Now Datasheet
Singapore, Singapore
8-bit 50MHz 128KB 8.25KB Embedded Microcontroller MCU
685-C8051F580-IQR
8-bit 50MHz 128KB 8.25KB Embedded Microcontroller MCU 685-C8051F580-IQR
8-Bit MCU, 50MHz, 128KB FLASH, 8.25KB RAM, 8051 Core, QFP Product overview: C8051F580-IQR from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 50MHz, 128KB, 8.25KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 50MHz, 128KB, 8.25KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C8051F580-IQR can be used for catalog matching and distributor lookup.

8-Bit MCU, 50MHz, 128KB FLASH, 8.25KB RAM, 8051 Core, QFP Product overview: C8051F580-IQR from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 50MHz, 128KB, 8.25KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 50MHz, 128KB, 8.25KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C8051F580-IQR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - C8051F580-IQR - 851624-C8051F580-IQR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - C8051F580-IQR
851624-C8051F580-IQR
Embedded - Embedded - Microcontrollers - C8051F580-IQR 851624-C8051F580-IQR
Manufacturer: Silicon Labs Win Source Part Number: 851624-C8051F580-IQR Series: C8051F58x Features: series Microcontroller IC Package: Reel - TR Number of I/O: 40 Family Name: C8051F580 Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8542.31.0001 Other Part Number: 336-4199-6, 336-4199-1, 336-4199-2, C8051F580-IQR-ND

Manufacturer: Silicon Labs
Win Source Part Number: 851624-C8051F580-IQR
Series: C8051F58x
Features: series Microcontroller IC
Package: Reel - TR
Number of I/O: 40
Family Name: C8051F580
Categories: Integrated Circuits (ICs)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8542.31.0001
Other Part Number: 336-4199-6, 336-4199-1, 336-4199-2, C8051F580-IQR-ND

Buy Now Datasheet
Microcontrollers - C8051F580-IQR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
C8051F580-IQR
Microcontrollers C8051F580-IQR
8051 C8051F58x Microcontroller IC 8-Bit 50MHz 128KB (128K x 8) FLASH 48-TQFP (7x7)

8051 C8051F58x Microcontroller IC 8-Bit 50MHz 128KB (128K x 8) FLASH 48-TQFP (7x7)

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
C8051F580-IQR
Embedded - Microcontrollers C8051F580-IQR
IC MCU 8BIT 128KB FLASH 48TQFP

IC MCU 8BIT 128KB FLASH 48TQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
C8051F580-IQR
8-bit Microcontrollers - MCU C8051F580-IQR
8-bit Microcontrollers - MCU 50 MIPS, 128 kB, 8 kB, CAN2.0, LIN 2.1, SPI, 2xUART, I2C, QFP48

8-bit Microcontrollers - MCU 50 MIPS, 128 kB, 8 kB, CAN2.0, LIN 2.1, SPI, 2xUART, I2C, QFP48

Buy Now Datasheet
Microcontrollers - C8051F580-IQR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
C8051F580-IQR
Microcontrollers C8051F580-IQR
IC MCU 8BIT 128KB FLASH 48TQFP

IC MCU 8BIT 128KB FLASH 48TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - C8051F580-IQR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
C8051F580-IQR
Integrated Circuits (ICs) - Embedded - Microcontrollers C8051F580-IQR
IC MCU 8BIT 128KB FLASH 48TQFP

IC MCU 8BIT 128KB FLASH 48TQFP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 336-4199-1-ND 685-C8051F580-IQR 851624-C8051F580-IQR C8051F580-IQR C8051F580-IQR C8051F580-IQR C8051F580-IQR C8051F580-IQR
Product Name Microcontrollers 8-bit 50MHz 128KB 8.25KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - C8051F580-IQR Microcontrollers Embedded - Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit 8 Bit
Clock Speed 50 MHz 50 MHz 50 MHz 50 MHz
Bits Other; A/D 32x12b
RAM 8.25 KB 8.25 KB 8.25 KB 8.25 KB 8.25 KB
ROM 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - COP8SAC740Q3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
3 suppliers
Microcontrollers - 428459 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
 - C161SLM3VAAFXUMA1 - Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP80
View Details
5 suppliers