8-Bit 50MHz FLASH MCU, 8051 Core, 128KB FLASH, QFP-48 Product overview: C8051F580-IQ from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 50MHz, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 50MHz, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C8051F580-IQ can be used for catalog matching and distributor lookup.
Win Source Part Number: 1337668-C8051F580-IQ
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Series: C8051F58x
Core Processor: 8051
Speed: 50MHz
Package: Tray
Standard Package: 250
Core Size: 8-Bit
Connectivity: EBI/EMI, SMBus (2-Wire/I²C) , CANbus, LINbus, SPI, UART/USART
Peripherals: POR, PWM, Temp Sensor, WDT
Number of I/O: 40
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
RAM Size: 8.25K x 8
Data Converters: A/D 32x12b
Oscillator Type: Internal
Mounting Type: Surface Mount
Package / Case: 48-TQFP
Supplier Device Package: 48-TQFP (7x7)
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: 3A991A2
Fake Threat In the Open Market: 64 pct.
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 1.8V ~ 5.25V
HTSUS: 8542.31.0001
Mfr: Silicon Labs
Base Product Number: C8051F580
MCU,8051,50MIPS,128K
MCU,8051,50MIPS,128K
MCU,8051,50MIPS,128K
8051 C8051F58x Microcontroller IC 8-Bit 50MHz 128KB (128K x 8) FLASH 48-TQFP (7x7)
8051 C8051F58x Microcontroller IC 8-Bit 50MHz 128KB (128K x 8) FLASH 48-TQFP (7x7)
IC MCU 8BIT 128KB FLASH 48TQFP
8-bit Microcontrollers - MCU 8051 50 MHz 128 kB 5 V CAN LIN 8-bit MCU
MCU, 8BIT, 50MHZ, QFP-48; Product Range:C8051 Family C8051F58x Series Microcontrollers; CPU Speed:50MHz; Program Memory Size:128KB; RAM Memory Size:8KB; No. of Pins:48Pins; MCU Case Style:QFP; No. of I/O s:40I/O s; Embedded InterfaceRoHS Compliant: Yes
IC MCU 8BIT 128KB FLASH 48TQFP
IC MCU 8BIT 128KB FLASH 48TQFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-C8051F580-IQ | 1337668-C8051F580-IQ | 7574839 | 7574839P | 336-1564-ND | C8051F580-IQ | C8051F580-IQ | C8051F580-IQ | 74AC8884 | C8051F580-IQ | C8051F580-IQ |
| Product Name | 8-bit 50MHz 128KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers | Microcontrollers | Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU | Mcu, 8Bit, 50Mhz, Qfp-48; Product Range Silicon Labs | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8bit | 8 Bit; 8bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | |
| RAM | 8.25 KB | 128 KB | 8.45 KB | 8.25 KB | 8.25 KB | 8.25 KB | 8 KB | 8.25 KB | |||
| Supply Voltage | 1.8 to 5.25 volts | 1.8 to 5.25 volts | 1.8 to 5.25 volts | 1.8 to 5.25 volts | 5.25 volts | ||||||
| Serial Interface | I2C, SPI, CAN, UART, USART, LIN, EBI/EMI, SMBus, 2-Wire | CAN; SPI; UART; USART | |||||||||
| Package Type | Other; QFP | QFP; Other; Qfp | QFP; Other; QFP | TQFP; Other; 48-TQFP | QFP; TQFP; Other; 48-TQFP | QFP; Other; 48-TQFP | QFP; Other; QFP | TQFP; Other; 48-TQFP |