8051 C8051F57x Microcontroller IC 8-Bit 50MHz 16KB (16K x 8) FLASH 40-QFN (6x6)
8051 C8051F57x Microcontroller IC 8-Bit 50MHz 16KB (16K x 8) FLASH 40-QFN (6x6)
IC MCU 8BIT 16KB FLASH 40QFN
8-bit Microcontrollers - MCU 50 MIPS, 16 kB, 2 kB, CAN2.0, SPI, UART, I2C, QFN40
IC MCU 8BIT 16KB FLASH 40QFN
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | C8051F573-IMR-ND | C8051F573-IMR | C8051F573-IMR | C8051F573-IMR | C8051F573-IMR |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 50 MHz | 50 MHz | 50 MHz | ||
| Bits | Other; A/D 32x12b | ||||
| RAM | 2.25 KB | 2.25 KB | 2.25 KB | ||
| ROM | 16 KB |