Silicon Labs Microcontrollers C8051F565-IQR

Description
8051 C8051F56x Microcontroller IC 8-Bit 50MHz 16KB (16K x 8) FLASH 32-LQFP (7x7)
Request a Quote Datasheet
Description
8051 C8051F56x Microcontroller IC 8-Bit 50MHz 16KB (16K x 8) FLASH 32-LQFP (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - C8051F565-IQR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
C8051F565-IQR-ND
Microcontrollers C8051F565-IQR-ND
8051 C8051F56x Microcontroller IC 8-Bit 50MHz 16KB (16K x 8) FLASH 32-LQFP (7x7)

8051 C8051F56x Microcontroller IC 8-Bit 50MHz 16KB (16K x 8) FLASH 32-LQFP (7x7)

Buy Now Datasheet
Singapore, Singapore
8-bit 16KB 50MHz Embedded Microcontroller MCU
685-C8051F565-IQR
8-bit 16KB 50MHz Embedded Microcontroller MCU 685-C8051F565-IQR
8-bit 8051 MCU, 16KB Flash, 32-Pin PQFP, 50MHz, CAN/I2C/SPI/UART Product overview: C8051F565-IQR from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16KB, 50MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 16KB, 50MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C8051F565-IQR can be used for catalog matching and distributor lookup.

8-bit 8051 MCU, 16KB Flash, 32-Pin PQFP, 50MHz, CAN/I2C/SPI/UART Product overview: C8051F565-IQR from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16KB, 50MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 16KB, 50MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C8051F565-IQR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1316869-C8051F565-IQR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1316869-C8051F565-IQR
Integrated Circuits (ICs) - Embedded - Microcontrollers 1316869-C8051F565-IQR
Manufacturer: Silicon Labs Win Source Part Number: 1316869-C8051F565-IQ R Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Reel - TR Core Processor: 8051 Speed: 50MHz Standard Package: 500 Mounting: Surface Mount Core Size: 8-Bit Connectivity: SMBus (2-Wire/I²C), CANbus, SPI, UART/USART Peripherals: POR, PWM, Temp Sensor, WDT Number of I/O: 25 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH RAM Size: 2.25K x 8 Data Converters: A/D 25x12b Oscillator Type: Internal Supplier Device Package: 32-LQFP (7x7) Temperature Range - Operating: -40°C ~ 125°C Case / Package: 32-LQFP ECCN: 3A991A2 Fake Threat In the Open Market: 75 Voltage - Supply (Vcc/Vdd): 1.8V ~ 5.25V HTSUS: 8542.31.0001 Base Product Number: C8051F565 Product Status: Not For New Designs Moisture Sensitivity Level (MSL): 3 (168 Hours)

Manufacturer: Silicon Labs
Win Source Part Number: 1316869-C8051F565-IQR
Category: Integrated Circuits (ICs)>Embedded>Microcontrollers
Packaging: Reel - TR
Core Processor: 8051
Speed: 50MHz
Standard Package: 500
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: SMBus (2-Wire/I²C), CANbus, SPI, UART/USART
Peripherals: POR, PWM, Temp Sensor, WDT
Number of I/O: 25
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
RAM Size: 2.25K x 8
Data Converters: A/D 25x12b
Oscillator Type: Internal
Supplier Device Package: 32-LQFP (7x7)
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 32-LQFP
ECCN: 3A991A2
Fake Threat In the Open Market: 75
Voltage - Supply (Vcc/Vdd): 1.8V ~ 5.25V
HTSUS: 8542.31.0001
Base Product Number: C8051F565
Product Status: Not For New Designs
Moisture Sensitivity Level (MSL): 3 (168 Hours)

Buy Now Datasheet
Embedded - Microcontrollers - C8051F565-IQR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
C8051F565-IQR
Embedded - Microcontrollers C8051F565-IQR
IC MCU 8BIT 16KB FLASH 32LQFP

IC MCU 8BIT 16KB FLASH 32LQFP

Supplier's Site Datasheet
Microcontrollers - C8051F565-IQR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
C8051F565-IQR
Microcontrollers C8051F565-IQR
8051 C8051F56x Microcontroller IC 8-Bit 50MHz 16KB (16K x 8) FLASH 32-LQFP (7x7)

8051 C8051F56x Microcontroller IC 8-Bit 50MHz 16KB (16K x 8) FLASH 32-LQFP (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - C8051F565-IQR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
C8051F565-IQR
Integrated Circuits (ICs) - Embedded - Microcontrollers C8051F565-IQR
IC MCU 8BIT 16KB FLASH 32LQFP

IC MCU 8BIT 16KB FLASH 32LQFP

Supplier's Site
IC MCU 8BIT 16KB FLASH 32LQFP - 715-C8051F565-IQR - Utmel Electronic Limited
Hong Kong, China
IC MCU 8BIT 16KB FLASH 32LQFP
715-C8051F565-IQR
IC MCU 8BIT 16KB FLASH 32LQFP 715-C8051F565-IQR
IC MCU 8BIT 16KB FLASH 32LQFP

IC MCU 8BIT 16KB FLASH 32LQFP

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
C8051F565-IQR
8-bit Microcontrollers - MCU C8051F565-IQR
8-bit Microcontrollers - MCU 50 MIPS, 16 kB, 2 kB, CAN2.0, SPI, UART, I2C, QFP32

8-bit Microcontrollers - MCU 50 MIPS, 16 kB, 2 kB, CAN2.0, SPI, UART, I2C, QFP32

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number C8051F565-IQR-ND 685-C8051F565-IQR 1316869-C8051F565-IQR C8051F565-IQR C8051F565-IQR C8051F565-IQR 715-C8051F565-IQR C8051F565-IQR
Product Name Microcontrollers 8-bit 16KB 50MHz Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers IC MCU 8BIT 16KB FLASH 32LQFP 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit 8 Bit
Clock Speed 50 MHz 50 MHz 50 MHz 50 MHz 50 MHz
Bits Other; A/D 25x12b
RAM 2.25 KB 2.25 KB 16 KB 2.25 KB 2.25 KB 2.25 KB
ROM 16 KB
Unlock Full Specs
to access all available technical data

Similar Products

 - 8501001YA - Rochester Electronics
Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Rochester Active
Package Type QFP; Other; CQFP68
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - C164CI8RMB60288KNUMA2 - Acme Chip Technology Co., Limited
Specs
Life Cycle Stage Removed; Obsolete
View Details
3 suppliers
Microcontrollers - 428471 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details