8051 C8051F56x Microcontroller IC 8-Bit 50MHz 16KB (16K x 8) FLASH 32-LQFP (7x7)
Win Source Part Number: 1198470-C8051F565-IQ
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: C8051F56x
Core Processor: 8051
Speed: 50MHz
Package: Tray
Standard Package: 250
Mounting: SMD (SMT)
Core Size: 8-Bit
Connectivity: SMBus (2-Wire/I²C), CANbus, SPI, UART/USART
Peripherals: POR, PWM, Temp Sensor, WDT
Number of I/O: 25
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
RAM Size: 2.25K x 8
Data Converters: A/D 25x12b
Oscillator Type: Internal
Package / Case: 32-LQFP
Supplier Device Package: 32-LQFP (7x7)
Temperature Range - Operating: -40°C ~ 125°C (TA)
Supply Voltage - Operating: 1.8V ~ 5.25V
Alternative Parts (Cross-Reference): C8051F565IQ;
ECCN: 3A991A2
Fake Threat In the Open Market: 74 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.31.0001
Mfr: Silicon Labs
Other Names: 336-1704,C8051F565IQ
Base Product Number: C8051F565
8-Bit MCU, 50MHz, 16KB FLASH, 2.25KB RAM, LQFP-32 Product overview: C8051F565-IQ from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 50MHz, 16KB, 2.25KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 50MHz, 16KB, 2.25KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C8051F565-IQ can be used for catalog matching and distributor lookup.
IC MCU 8BIT 16KB FLASH 32LQFP
8051 C8051F56x Microcontroller IC 8-Bit 50MHz 16KB (16K x 8) FLASH 32-LQFP (7x7)
8-bit Microcontrollers - MCU 8051 50 MHz 16 kB 5 V CAN 8-bit MCU
IC MCU 8BIT 16KB FLASH 32LQFP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 336-1704-ND | 1198470-C8051F565-IQ | 685-C8051F565-IQ | C8051F565-IQ | C8051F565-IQ | C8051F565-IQ | C8051F565-IQ |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit 50MHz 16KB 2.25KB Embedded Microcontroller MCU | Embedded - Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 50 MHz | 50 MHz | 50 MHz | 50 MHz | |||
| Bits | Other; A/D 25x12b | ||||||
| RAM | 2.25 KB | 16 KB | 2.25 KB | 2.25 KB | 2.25 KB | ||
| ROM | 16 KB |