Silicon Labs Microcontrollers C8051F561-IQ

Description
8051 C8051F56x Microcontroller IC 8-Bit 50MHz 32KB (32K x 8) FLASH 32-LQFP (7x7)
Request a Quote Datasheet
Description
8051 C8051F56x Microcontroller IC 8-Bit 50MHz 32KB (32K x 8) FLASH 32-LQFP (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 336-1696-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
336-1696-ND
Microcontrollers 336-1696-ND
8051 C8051F56x Microcontroller IC 8-Bit 50MHz 32KB (32K x 8) FLASH 32-LQFP (7x7)

8051 C8051F56x Microcontroller IC 8-Bit 50MHz 32KB (32K x 8) FLASH 32-LQFP (7x7)

Buy Now Datasheet
Embedded - Microcontrollers - C8051F561-IQ - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
C8051F561-IQ
Embedded - Microcontrollers C8051F561-IQ
IC MCU 8BIT 32KB FLASH 32LQFP

IC MCU 8BIT 32KB FLASH 32LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - C8051F561-IQ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
C8051F561-IQ
Integrated Circuits (ICs) - Embedded - Microcontrollers C8051F561-IQ
IC MCU 8BIT 32KB FLASH 32LQFP

IC MCU 8BIT 32KB FLASH 32LQFP

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
C8051F561-IQ
8-bit Microcontrollers - MCU C8051F561-IQ
8-bit Microcontrollers - MCU 8051 50 MHz 32 kB 5 V CAN 8-bit MCU

8-bit Microcontrollers - MCU 8051 50 MHz 32 kB 5 V CAN 8-bit MCU

Buy Now Datasheet
Microcontrollers - C8051F561-IQ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
C8051F561-IQ
Microcontrollers C8051F561-IQ
8051 C8051F56x Microcontroller IC 8-Bit 50MHz 32KB (32K x 8) FLASH 32-LQFP (7x7)

8051 C8051F56x Microcontroller IC 8-Bit 50MHz 32KB (32K x 8) FLASH 32-LQFP (7x7)

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 336-1696-ND C8051F561-IQ C8051F561-IQ C8051F561-IQ C8051F561-IQ
Product Name Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers
Data Bus 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 50 MHz 50 MHz 50 MHz
Bits Other; A/D 25x12b
RAM 2.25 KB 2.25 KB 2.25 KB
ROM 32 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC430F6145IRGCR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - 428462 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details