Silicon Labs Microcontrollers C8051F557-IMR

Description
8051 C8051F55x Microcontroller IC 8-Bit 50MHz 16KB (16K x 8) FLASH 24-QFN (4x4)
Request a Quote Datasheet
Description
8051 C8051F55x Microcontroller IC 8-Bit 50MHz 16KB (16K x 8) FLASH 24-QFN (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - C8051F557-IMR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
C8051F557-IMR-ND
Microcontrollers C8051F557-IMR-ND
8051 C8051F55x Microcontroller IC 8-Bit 50MHz 16KB (16K x 8) FLASH 24-QFN (4x4)

8051 C8051F55x Microcontroller IC 8-Bit 50MHz 16KB (16K x 8) FLASH 24-QFN (4x4)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - C8051F557-IMR - 202166-C8051F557-IMR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - C8051F557-IMR
202166-C8051F557-IMR
Embedded - Embedded - Microcontrollers - C8051F557-IMR 202166-C8051F557-IMR
Manufacturer: Silicon Labs Win Source Part Number: 202166-C8051F557-IMR Packaging: Reel - TR Core Processor: 8051 Number of I/O: 18 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH Data Converters: A/D 18x12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 24-QFN (4x4) Speed(Frequency): 50MHz Supply Voltage - Operating: 1.8 V to 5.25 V Part Core Size: 8-Bit Data RAM Size: 2.25K x 8 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Silicon Labs
Win Source Part Number: 202166-C8051F557-IMR
Packaging: Reel - TR
Core Processor: 8051
Number of I/O: 18
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
Data Converters: A/D 18x12b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 24-QFN (4x4)
Speed(Frequency): 50MHz
Supply Voltage - Operating: 1.8 V to 5.25 V
Part Core Size: 8-Bit
Data RAM Size: 2.25K x 8
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
8-bit 50MHz 16KB 2.25KB Embedded Microcontroller MCU
685-C8051F557-IMR
8-bit 50MHz 16KB 2.25KB Embedded Microcontroller MCU 685-C8051F557-IMR
8-bit MCU, 50MHz, 16KB Flash, 2.25KB RAM, 24-Pin QFN EP, SMT Product overview: C8051F557-IMR from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 50MHz, 16KB, 2.25KB, QFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 50MHz, 16KB, 2.25KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C8051F557-IMR can be used for catalog matching and distributor lookup.

8-bit MCU, 50MHz, 16KB Flash, 2.25KB RAM, 24-Pin QFN EP, SMT Product overview: C8051F557-IMR from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 50MHz, 16KB, 2.25KB, QFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 50MHz, 16KB, 2.25KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C8051F557-IMR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
C8051F557-IMR
8-bit Microcontrollers - MCU C8051F557-IMR
8-bit Microcontrollers - MCU 50 MIPS, 16 kB, 2 kB, SPI, UART, I2C, QFN24

8-bit Microcontrollers - MCU 50 MIPS, 16 kB, 2 kB, SPI, UART, I2C, QFN24

Buy Now Datasheet
Microcontrollers - C8051F557-IMR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
C8051F557-IMR
Microcontrollers C8051F557-IMR
8051 C8051F55x Microcontroller IC 8-Bit 50MHz 16KB (16K x 8) FLASH 24-QFN (4x4)

8051 C8051F55x Microcontroller IC 8-Bit 50MHz 16KB (16K x 8) FLASH 24-QFN (4x4)

Buy Now Datasheet
Embedded - Microcontrollers - C8051F557-IMR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
C8051F557-IMR
Embedded - Microcontrollers C8051F557-IMR
IC MCU 8BIT 16KB FLASH 24QFN

IC MCU 8BIT 16KB FLASH 24QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - C8051F557-IMR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
C8051F557-IMR
Integrated Circuits (ICs) - Embedded - Microcontrollers C8051F557-IMR
IC MCU 8BIT 16KB FLASH 24QFN

IC MCU 8BIT 16KB FLASH 24QFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number C8051F557-IMR-ND 202166-C8051F557-IMR 685-C8051F557-IMR C8051F557-IMR C8051F557-IMR C8051F557-IMR C8051F557-IMR
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - C8051F557-IMR 8-bit 50MHz 16KB 2.25KB Embedded Microcontroller MCU 8-bit Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 50 MHz 50 MHz 50 MHz 50 MHz 50 MHz
Bits Other; A/D 18x12b
RAM 2.25 KB 16 KB 2.25 KB 2.25 KB 2.25 KB
ROM 16 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 2157976P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 384 KB
Package Type Other; TQFN
View Details
RF and Wireless - RF Transceiver ICs - CC1120RHBT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Embedded - Microcontrollers - ACE8000M8X - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - C161OLMHABXQMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 2 KB
View Details
4 suppliers