8051 C8051F55x Microcontroller IC 8-Bit 50MHz 32KB (32K x 8) FLASH 24-QFN (4x4)
Manufacturer: Silicon Labs
Win Source Part Number: 1158601-C8051F552-IM
Manufacturer Homepage: www.silabs.com
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
8-bit MCU, 50MHz, 32KB Flash, 2.25KB RAM, QFN, 1.8-5.25V Product overview: C8051F552-IM from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 50MHz, 32KB, 2.25KB, QFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 50MHz, 32KB, 2.25KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C8051F552-IM can be used for catalog matching and distributor lookup.
8-bit Microcontrollers - MCU 8051 50 MHz 32 kB 5 V LIN 8-bit MCU
IC MCU 8BIT 32KB FLASH 24QFN
8051 C8051F55x Microcontroller IC 8-Bit 50MHz 32KB (32K x 8) FLASH 24-QFN (4x4)
IC MCU 8BIT 32KB FLASH 24QFN
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 336-1685-5-ND | 1158601-C8051F552-IM | 685-C8051F552-IM | C8051F552-IM | C8051F552-IM | C8051F552-IM | C8051F552-IM |
| Product Name | Microcontrollers | Embedded - Embedded - Microcontrollers - C8051F552-IM | 8-bit 50MHz 32KB 2.25KB Embedded Microcontroller MCU | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | ||
| Clock Speed | 50 MHz | 50 MHz | 50 MHz | ||||
| Bits | Other; A/D 18x12b | ||||||
| RAM | 2.25 KB | 2.25 KB | 2.25 KB | 2.25 KB | |||
| ROM | 32 KB |