8051 C8051F55x Microcontroller IC 8-Bit 50MHz 32KB (32K x 8) FLASH 24-QFN (4x4)
IC MCU 8BIT 32KB FLASH 24QFN
8051 C8051F55x Microcontroller IC 8-Bit 50MHz 32KB (32K x 8) FLASH 24-QFN (4x4)
8-bit Microcontrollers - MCU 50 MIPS, 32 kB, 2 kB, CAN2.0, SPI, UART, I2C, QFN24
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | C8051F551-IMR-ND | C8051F551-IMR | C8051F551-IMR | C8051F551-IMR |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 50 MHz | 50 MHz | ||
| Bits | Other; A/D 18x12b | |||
| RAM | 2.25 KB | 2.25 KB | ||
| ROM | 32 KB |