Silicon Labs Microcontrollers C8051F547-IM

Description
8051 C8051F54x Microcontroller IC 8-Bit 50MHz 8KB (8K x 8) FLASH 24-QFN (4x4)
Request a Quote Datasheet
Description
8051 C8051F54x Microcontroller IC 8-Bit 50MHz 8KB (8K x 8) FLASH 24-QFN (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 336-1682-5-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
336-1682-5-ND
Microcontrollers 336-1682-5-ND
8051 C8051F54x Microcontroller IC 8-Bit 50MHz 8KB (8K x 8) FLASH 24-QFN (4x4)

8051 C8051F54x Microcontroller IC 8-Bit 50MHz 8KB (8K x 8) FLASH 24-QFN (4x4)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - C8051F547-IM - 914617-C8051F547-IM - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - C8051F547-IM
914617-C8051F547-IM
Embedded - Embedded - Microcontrollers - C8051F547-IM 914617-C8051F547-IM
Manufacturer: Silicon Labs Win Source Part Number: 914617-C8051F547-IM Series: C8051F54x Operating Temperature Range: -40°C ~ 125°C (TA) Features: 8051 series Microcontroller IC 8-Bit 50MHz 8KB (8K x 8) FLASH 24-QFN (4x4) Core Processor: 8051 Speed: 50MHz Package: Tube Package: 24-WFQFN Exposed Pad Mounting: Surface Mount Core Size: 8-Bit Connectivity: SMBus (2-Wire/I2C), SPI, UART/USART Peripherals: POR, PWM, Temp Sensor, WDT Number of I/O: 18 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH Data Converters: A/D 18x12b Oscillator Type: Internal Supply Voltage: 1.8V ~ 5.25V Family Name: C8051F547 Categories: Integrated Circuits (ICs) Case / Package: 24-QFN (4x4) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 91 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8542.31.0001 Other Part Number: 336-1682-5, C8051F547IM

Manufacturer: Silicon Labs
Win Source Part Number: 914617-C8051F547-IM
Series: C8051F54x
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: 8051 series Microcontroller IC 8-Bit 50MHz 8KB (8K x 8) FLASH 24-QFN (4x4)
Core Processor: 8051
Speed: 50MHz
Package: Tube
Package: 24-WFQFN Exposed Pad
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: SMBus (2-Wire/I2C), SPI, UART/USART
Peripherals: POR, PWM, Temp Sensor, WDT
Number of I/O: 18
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
Data Converters: A/D 18x12b
Oscillator Type: Internal
Supply Voltage: 1.8V ~ 5.25V
Family Name: C8051F547
Categories: Integrated Circuits (ICs)
Case / Package: 24-QFN (4x4)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 91
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8542.31.0001
Other Part Number: 336-1682-5, C8051F547IM

Buy Now Datasheet
Singapore, Singapore
8-bit 50MHz 8KB QFN Embedded Microcontroller MCU
685-C8051F547-IM
8-bit 50MHz 8KB QFN Embedded Microcontroller MCU 685-C8051F547-IM
8-Bit MCU, 50MHz, 8KB FLASH, 18 I/O, QFN Product overview: C8051F547-IM from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 50MHz, 8KB, QFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 50MHz, 8KB, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C8051F547-IM can be used for catalog matching and distributor lookup.

8-Bit MCU, 50MHz, 8KB FLASH, 18 I/O, QFN Product overview: C8051F547-IM from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 50MHz, 8KB, QFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 50MHz, 8KB, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C8051F547-IM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - C8051F547-IM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
C8051F547-IM
Integrated Circuits (ICs) - Embedded - Microcontrollers C8051F547-IM
IC MCU 8BIT 8KB FLASH 24QFN

IC MCU 8BIT 8KB FLASH 24QFN

Supplier's Site
Microcontrollers - C8051F547-IM - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
C8051F547-IM
Microcontrollers C8051F547-IM
IC MCU 8BIT 8KB FLASH 24QFN

IC MCU 8BIT 8KB FLASH 24QFN

Supplier's Site Datasheet
Embedded - Microcontrollers - C8051F547-IM - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
C8051F547-IM
Embedded - Microcontrollers C8051F547-IM
IC MCU 8BIT 8KB FLASH 24QFN

IC MCU 8BIT 8KB FLASH 24QFN

Supplier's Site Datasheet
Microcontrollers - C8051F547-IM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
C8051F547-IM
Microcontrollers C8051F547-IM
8051 C8051F54x Microcontroller IC 8-Bit 50MHz 8KB (8K x 8) FLASH 24-QFN (4x4)

8051 C8051F54x Microcontroller IC 8-Bit 50MHz 8KB (8K x 8) FLASH 24-QFN (4x4)

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
C8051F547-IM
8-bit Microcontrollers - MCU C8051F547-IM
8-bit Microcontrollers - MCU MCU 8051 50MHz 8kB 5V

8-bit Microcontrollers - MCU MCU 8051 50MHz 8kB 5V

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 336-1682-5-ND 914617-C8051F547-IM 685-C8051F547-IM C8051F547-IM C8051F547-IM C8051F547-IM C8051F547-IM C8051F547-IM
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - C8051F547-IM 8-bit 50MHz 8KB QFN Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 50 MHz 50 MHz 50 MHz 50 MHz 50 MHz
Bits Other; A/D 18x12b
RAM 1.25 KB 8 KB 1.25 KB 1.25 KB 1.25 KB 1.25 KB
ROM 8 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1806978P - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
Package Type Other; VQFN
Pin Count 64
View Details
Microcontrollers - CG7745AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers