8051 C8051F54x Microcontroller IC 8-Bit 50MHz 8KB (8K x 8) FLASH 32-QFN (5x5)
IC MCU 8BIT 8KB FLASH 32QFN
8-bit Microcontrollers - MCU 8051 MHz 8 kB flash industrial 8-bit MCU
IC MCU 8BIT 8KB FLASH 32QFN
8051 C8051F54x Microcontroller IC 8-Bit 50MHz 8KB (8K x 8) FLASH 32-QFN (5x5)
| DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 336-1677-5-ND | C8051F544-IM | C8051F544-IM | C8051F544-IM | C8051F544-IM |
| Product Name | Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 50 MHz | 50 MHz | 50 MHz | ||
| Bits | Other; A/D 25x12b | ||||
| RAM | 1.25 KB | 1.25 KB | 1.25 KB | ||
| ROM | 8 KB |