8-bit MCU, 2KB FLASH, 25MHz, 12ADC, 16 I/O, QFN, 125C Product overview: C8051F537A-IM from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 2KB, 25MHz, QFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 2KB, 25MHz, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C8051F537A-IM can be used for catalog matching and distributor lookup.
Manufacturer: Silicon Labs
Win Source Part Number: 1158597-C8051F537A-I
Manufacturer Homepage: www.silabs.com
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
8-bit Microcontrollers - MCU 25 MIPS, 2 kB, 256, SPI, UART, QFN20
IC MCU 8BIT 2KB FLASH 20QFN
8051 C8051F53x Microcontroller IC 8-Bit 25MHz 2KB (2K x 8) FLASH 20-QFN (4x4)
IC MCU 8BIT 2KB FLASH 20QFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-C8051F537A-IM | 1158597-C8051F537A-IM | C8051F537A-IM | C8051F537A-IM | C8051F537A-IM | C8051F537A-IM |
| Product Name | 8-bit 2KB 25MHz QFN Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - C8051F537A-IM | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | ||
| RAM | 0.2560 KB | 256 KB | 0.2560 KB | |||
| Supply Voltage | 1.8 to 5.25 volts | 5.25 volts | ||||
| Serial Interface | SPI, UART, USART | |||||
| Package Type | Other; QFN | Other; 20-VFQFN Exposed Pad | Other; 20-VFQFN Exposed Pad |