8051 C8051F53x Microcontroller IC 8-Bit 25MHz 2KB (2K x 8) FLASH 20-TSSOP
Manufacturer: Silicon Labs
Win Source Part Number: 1158596-C8051F536-IT
Series: C8051F53x
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TA)
Core Processor: 8051
Speed: 25MHz
Package: 20-TSSOP (0.173", 4.40mm Width)
Core Size: 8-Bit
Connectivity: LIN, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, Temp Sensor, WDT
Number of I/O: 16
Program Memory Size: 2KB (2K x 8)
Program Memory Type: FLASH
RAM Size: 256 x 8
Data Converters: A/D 16x12b
Oscillator Type: Internal
Supply Voltage: 2 V ~ 5.25 V
Part Status: Obsolete(EOL)
Family Name: C8051F536
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.silabs.com
Manufacturer Package: 20-TSSOP
Alternative Parts (Cross-Reference): C8051F537-C-ITR; SAK-XC864L-1FRI 5V; SAK-XC864L-1FRI 3V3;
Introduction Date: October 05, 2006
Estimated EOL Date: 2019
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
8-bit MCU, 2KB Flash, 25MHz, 12ADC, SPI, UART, 125C, TSSOP Product overview: C8051F536-IT from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 2KB, 25MHz, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 2KB, 25MHz, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C8051F536-IT can be used for catalog matching and distributor lookup.
IC MCU 8BIT 2KB FLASH 20TSSOP
IC MCU 8BIT 2KB FLASH 20TSSOP
8051 C8051F53x Microcontroller IC 8-Bit 25MHz 2KB (2K x 8) FLASH 20-TSSOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 336-1399-ND | 1158596-C8051F536-IT | 685-C8051F536-IT | C8051F536-IT | C8051F536-IT | C8051F536-IT |
| Product Name | Microcontrollers | Embedded - Embedded - Microcontrollers - C8051F536-IT | 8-bit 2KB 25MHz TSSOP Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit |
| Clock Speed | 25 MHz | 25 MHz | 25 MHz | 25 MHz | ||
| Bits | Other; A/D 16x12b | |||||
| RAM | 0.2560 KB | 2 KB | 0.2560 KB | 256 KB | 0.2560 KB | |
| ROM | 2 KB |