Silicon Labs Microcontrollers C8051F536-IM

Description
8051 C8051F53x Microcontroller IC 8-Bit 25MHz 2KB (2K x 8) FLASH 20-QFN (4x4)
Request a Quote Datasheet
Description
8051 C8051F53x Microcontroller IC 8-Bit 25MHz 2KB (2K x 8) FLASH 20-QFN (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 336-1398-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
336-1398-ND
Microcontrollers 336-1398-ND
8051 C8051F53x Microcontroller IC 8-Bit 25MHz 2KB (2K x 8) FLASH 20-QFN (4x4)

8051 C8051F53x Microcontroller IC 8-Bit 25MHz 2KB (2K x 8) FLASH 20-QFN (4x4)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - C8051F536-IM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
C8051F536-IM
Integrated Circuits (ICs) - Embedded - Microcontrollers C8051F536-IM
IC MCU 8BIT 2KB FLASH 20QFN

IC MCU 8BIT 2KB FLASH 20QFN

Supplier's Site
Embedded - Microcontrollers - C8051F536-IM - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
C8051F536-IM
Embedded - Microcontrollers C8051F536-IM
IC MCU 8BIT 2KB FLASH 20QFN

IC MCU 8BIT 2KB FLASH 20QFN

Supplier's Site Datasheet
Microcontrollers - C8051F536-IM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
C8051F536-IM
Microcontrollers C8051F536-IM
8051 C8051F53x Microcontroller IC 8-Bit 25MHz 2KB (2K x 8) FLASH 20-QFN (4x4)

8051 C8051F53x Microcontroller IC 8-Bit 25MHz 2KB (2K x 8) FLASH 20-QFN (4x4)

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 336-1398-ND C8051F536-IM C8051F536-IM C8051F536-IM
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 25 MHz 25 MHz 25 MHz
Bits Other; A/D 16x12b
RAM 0.2560 KB 256 KB 0.2560 KB
ROM 2 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1201RHBR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - C515C8EMCAFXUMA2-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 8 Bit
Clock Speed 10 MHz
Bits Other; A/D 8x10b
View Details
6 suppliers
Microcontrollers - 2306893 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details
Embedded - Microcontrollers - ADUC836BS - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details