Silicon Labs Embedded - Embedded - Microcontrollers - C8051f533-IT C8051f533-IT

Description
Manufacturer: Silicon Labs Win Source Part Number: 1158595-C8051f533-IT Series: C8051F53x Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TA) Core Processor: 8051 Speed: 25MHz Package: 20-TSSOP (0.173", 4.40mm Width) Core Size: 8-Bit Connectivity: LIN, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, Temp Sensor, WDT Number of I/O: 16 Program Memory Size: 4KB (4K x 8) Program Memory Type: FLASH RAM Size: 256 x 8 Data Converters: A/D 16x12b Oscillator Type: Internal Supply Voltage: 2 V ~ 5.25 V Part Status: Obsolete(EOL) Family Name: C8051F533 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.silabs.com Manufacturer Package: 20-TSSOP Alternative Parts (Cross-Reference): C8051F534-C-ITR; SAK-XC864L-1FRI 5V; KX864L1FRI5VAAXT; Introduction Date: October 05, 2006 Estimated EOL Date: 2019 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Silicon Labs Win Source Part Number: 1158595-C8051f533-IT Series: C8051F53x Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TA) Core Processor: 8051 Speed: 25MHz Package: 20-TSSOP (0.173", 4.40mm Width) Core Size: 8-Bit Connectivity: LIN, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, Temp Sensor, WDT Number of I/O: 16 Program Memory Size: 4KB (4K x 8) Program Memory Type: FLASH RAM Size: 256 x 8 Data Converters: A/D 16x12b Oscillator Type: Internal Supply Voltage: 2 V ~ 5.25 V Part Status: Obsolete(EOL) Family Name: C8051F533 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.silabs.com Manufacturer Package: 20-TSSOP Alternative Parts (Cross-Reference): C8051F534-C-ITR; SAK-XC864L-1FRI 5V; KX864L1FRI5VAAXT; Introduction Date: October 05, 2006 Estimated EOL Date: 2019 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - C8051f533-IT - 1158595-C8051f533-IT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - C8051f533-IT
1158595-C8051f533-IT
Embedded - Embedded - Microcontrollers - C8051f533-IT 1158595-C8051f533-IT
Manufacturer: Silicon Labs Win Source Part Number: 1158595-C8051f533-IT Series: C8051F53x Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TA) Core Processor: 8051 Speed: 25MHz Package: 20-TSSOP (0.173", 4.40mm Width) Core Size: 8-Bit Connectivity: LIN, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, Temp Sensor, WDT Number of I/O: 16 Program Memory Size: 4KB (4K x 8) Program Memory Type: FLASH RAM Size: 256 x 8 Data Converters: A/D 16x12b Oscillator Type: Internal Supply Voltage: 2 V ~ 5.25 V Part Status: Obsolete(EOL) Family Name: C8051F533 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.silabs.com Manufacturer Package: 20-TSSOP Alternative Parts (Cross-Reference): C8051F534-C-ITR; SAK-XC864L-1FRI 5V; KX864L1FRI5VAAXT; Introduction Date: October 05, 2006 Estimated EOL Date: 2019 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Silicon Labs
Win Source Part Number: 1158595-C8051f533-IT
Series: C8051F53x
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TA)
Core Processor: 8051
Speed: 25MHz
Package: 20-TSSOP (0.173", 4.40mm Width)
Core Size: 8-Bit
Connectivity: LIN, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, Temp Sensor, WDT
Number of I/O: 16
Program Memory Size: 4KB (4K x 8)
Program Memory Type: FLASH
RAM Size: 256 x 8
Data Converters: A/D 16x12b
Oscillator Type: Internal
Supply Voltage: 2 V ~ 5.25 V
Part Status: Obsolete(EOL)
Family Name: C8051F533
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.silabs.com
Manufacturer Package: 20-TSSOP
Alternative Parts (Cross-Reference): C8051F534-C-ITR; SAK-XC864L-1FRI 5V; KX864L1FRI5VAAXT;
Introduction Date: October 05, 2006
Estimated EOL Date: 2019
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Microcontrollers (MCU)
Product Number 1158595-C8051f533-IT
Product Name Embedded - Embedded - Microcontrollers - C8051f533-IT
Data Bus 8 Bit
Clock Speed 25 MHz
RAM 4 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microcontrollers - CG7705AA - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
View Details
3 suppliers
Microcontrollers - 428465 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
CC430F5145 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5145IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
Embedded - Microcontrollers - ADUC7033BSTZ-88 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details