Silicon Labs Microcontrollers C8051F533-C-IT

Description
8051 C8051F53x Microcontroller IC 8-Bit 25MHz 4KB (4K x 8) FLASH 20-TSSOP
Request a Quote Datasheet
Description
8051 C8051F53x Microcontroller IC 8-Bit 25MHz 4KB (4K x 8) FLASH 20-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - C8051F533-C-IT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
C8051F533-C-IT-ND
Microcontrollers C8051F533-C-IT-ND
8051 C8051F53x Microcontroller IC 8-Bit 25MHz 4KB (4K x 8) FLASH 20-TSSOP

8051 C8051F53x Microcontroller IC 8-Bit 25MHz 4KB (4K x 8) FLASH 20-TSSOP

Buy Now Datasheet
Microcontrollers - C8051F533-C-IT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
C8051F533-C-IT
Microcontrollers C8051F533-C-IT
8051 C8051F53x Microcontroller IC 8-Bit 25MHz 4KB (4K x 8) FLASH 20-TSSOP

8051 C8051F53x Microcontroller IC 8-Bit 25MHz 4KB (4K x 8) FLASH 20-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - C8051F533-C-IT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
C8051F533-C-IT
Integrated Circuits (ICs) - Embedded - Microcontrollers C8051F533-C-IT
IC MCU 8BIT 4KB FLASH 20TSSOP

IC MCU 8BIT 4KB FLASH 20TSSOP

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
C8051F533-C-IT
8-bit Microcontrollers - MCU C8051F533-C-IT
8-bit Microcontrollers - MCU 8051 25 MHz 4 kB 5 V LIN 8-bit MCU

8-bit Microcontrollers - MCU 8051 25 MHz 4 kB 5 V LIN 8-bit MCU

Buy Now Datasheet
Embedded - Microcontrollers - C8051F533-C-IT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
C8051F533-C-IT
Embedded - Microcontrollers C8051F533-C-IT
IC MCU 8BIT 4KB FLASH 20TSSOP

IC MCU 8BIT 4KB FLASH 20TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number C8051F533-C-IT-ND C8051F533-C-IT C8051F533-C-IT C8051F533-C-IT C8051F533-C-IT
Product Name Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 25 MHz 25 MHz 25 MHz
Bits Other; A/D 16x12b
RAM 0.2560 KB 0.2560 KB 256 KB
ROM 4 KB
Unlock Full Specs
to access all available technical data

Similar Products

SMJ320F2812 Military Digital Signal Processor - 5962-0620801QXC - Texas Instruments
Specs
Clock Speed 150 MHz
Features PWM
Bits Other; 1 16-Ch 12-Bit
View Details
Microcontrollers - CG7998ATT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
Package Type Other; 0404 (1010 Metric), Concave
View Details
2 suppliers
Microcontrollers - 428446 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details