Silicon Labs Embedded MCU, DSP Evaluation Boards C8051F530ADK

Description
C8051F52xA, C8051F53xA - 8051 MCU 8-Bit Embedded Evaluation Board
Request a Quote Datasheet
Description
C8051F52xA, C8051F53xA - 8051 MCU 8-Bit Embedded Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded MCU, DSP Evaluation Boards - 336-1488-ND - DigiKey
Thief River Falls, MN, United States
Embedded MCU, DSP Evaluation Boards
336-1488-ND
Embedded MCU, DSP Evaluation Boards 336-1488-ND
C8051F52xA, C8051F53xA - 8051 MCU 8-Bit Embedded Evaluation Board

C8051F52xA, C8051F53xA - 8051 MCU 8-Bit Embedded Evaluation Board

Buy Now Datasheet
Evaluation Boards - Embedded - MCU, DSP - C8051F530ADK - 771112-C8051F530ADK - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - Embedded - MCU, DSP - C8051F530ADK
771112-C8051F530ADK
Evaluation Boards - Embedded - MCU, DSP - C8051F530ADK 771112-C8051F530ADK
Manufacturer: Silicon Labs Win Source Part Number: 771112-C8051F530ADK Type: MCU 8-Bit Core Processor: 8051 For Use With/Related Products: C8051F52xA, C8051F53xA Mounting: Fixed Contents: Board(s), Cable(s), Power Supply, USB Debug Adapter Programmer Family Name: C8051F530 Board Type: Evaluation Platform Categories: Development Boards, Kits, Programmers Introduction Date: August 31, 2001 ECCN: 3A991.a.2 Country of Origin: United States of America Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Silicon Labs
Win Source Part Number: 771112-C8051F530ADK
Type: MCU 8-Bit
Core Processor: 8051
For Use With/Related Products: C8051F52xA, C8051F53xA
Mounting: Fixed
Contents: Board(s), Cable(s), Power Supply, USB Debug Adapter Programmer
Family Name: C8051F530
Board Type: Evaluation Platform
Categories: Development Boards, Kits, Programmers
Introduction Date: August 31, 2001
ECCN: 3A991.a.2
Country of Origin: United States of America
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Dev Board, C8051F530 Automotive Isp Mcu; Silicon Manufacturer Silicon Labs - 68Y1035 - Newark, An Avnet Company
Chicago, IL, United States
Dev Board, C8051F530 Automotive Isp Mcu; Silicon Manufacturer Silicon Labs
68Y1035
Dev Board, C8051F530 Automotive Isp Mcu; Silicon Manufacturer Silicon Labs 68Y1035
DEV BOARD, C8051F530 AUTOMOTIVE ISP MCU; Silicon Manufacturer:Silicon Laboratories; No. of Bits:8bit; Silicon Family Name:C8051F53x; Core Architecture:8051; Core Sub-Architecture:-; Silicon Core Number:C8051F530; Kit Contents:Dev RoHS Compliant: Yes

DEV BOARD, C8051F530 AUTOMOTIVE ISP MCU; Silicon Manufacturer:Silicon Laboratories; No. of Bits:8bit; Silicon Family Name:C8051F53x; Core Architecture:8051; Core Sub-Architecture:-; Silicon Core Number:C8051F530; Kit Contents:Dev RoHS Compliant: Yes

Supplier's Site
Development Boards & Kits - 8051 - C8051F530ADK - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Development Boards & Kits - 8051
C8051F530ADK
Development Boards & Kits - 8051 C8051F530ADK
Development Boards & Kits - 8051 Development Kit for C8051F52xA and C8051F53xA MCUs

Development Boards & Kits - 8051 Development Kit for C8051F52xA and C8051F53xA MCUs

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards - C8051F530ADK - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
C8051F530ADK
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards C8051F530ADK
C8051F52XA/C8051F53X A EVAL BRD

C8051F52XA/C8051F53XA EVAL BRD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 336-1488-ND 771112-C8051F530ADK 68Y1035 C8051F530ADK C8051F530ADK
Product Name Embedded MCU, DSP Evaluation Boards Evaluation Boards - Embedded - MCU, DSP - C8051F530ADK Dev Board, C8051F530 Automotive Isp Mcu; Silicon Manufacturer Silicon Labs Development Boards & Kits - 8051 Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
Manufacturer SILICON LABS; Other Silicon Laboratories; Other
Unlock Full Specs
to access all available technical data

Similar Products

RF, RFID, Wireless Evaluation Boards - 2312-QPC3614PCK-ND - DigiKey
Specs
Supported System Attenuator
View Details
2 suppliers
Mass flow meter - EvaKit OOL Module V1.2.1 - EvaKit OOL Module V1.2.1 - Innovative Sensor Technology IST USA Division
Specs
Category Development Suite / Kit
View Details
RF, RFID, Wireless Evaluation Boards - AEK-LTE-CER-ND - DigiKey
Specs
Supported System Antenna
View Details
3 suppliers
Expansion Boards, Daughter Cards - 448-BTS70082EPADAUGHBRDTOBO1-ND - DigiKey
Specs
Supported System Switch
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
5 suppliers