Silicon Labs Embedded - Embedded - Microprocessors - C8051F530-C-AM C8051F530-C-AM

Description
Manufacturer: Silicon Labs Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1018696-C8051F530-C- AM Mounting: SMD (SMT) Frequency: 25 MHz Memory Type: FLASH Memory Size: 8 kB Interface: SPI, UART RAM Size: 256 B Number of Pins: 20 Categories: Embedded - Microprocessors Case / Package: QFN Alternative Parts (Cross-Reference): C8051F530-C-AMC8051F 530C-AM; Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 5.25 V Min Supply Voltage: 2 V Core Architecture: 8051 Number of Timers/Counters: 3 Number of Digital IO: 16 Flash Memory Size: 8 kB
Request a Quote
Description
Manufacturer: Silicon Labs Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1018696-C8051F530-C- AM Mounting: SMD (SMT) Frequency: 25 MHz Memory Type: FLASH Memory Size: 8 kB Interface: SPI, UART RAM Size: 256 B Number of Pins: 20 Categories: Embedded - Microprocessors Case / Package: QFN Alternative Parts (Cross-Reference): C8051F530-C-AMC8051F 530C-AM; Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 5.25 V Min Supply Voltage: 2 V Core Architecture: 8051 Number of Timers/Counters: 3 Number of Digital IO: 16 Flash Memory Size: 8 kB
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - C8051F530-C-AM - 1018696-C8051F530-C-AM - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - C8051F530-C-AM
1018696-C8051F530-C-AM
Embedded - Embedded - Microprocessors - C8051F530-C-AM 1018696-C8051F530-C-AM
Manufacturer: Silicon Labs Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1018696-C8051F530-C- AM Mounting: SMD (SMT) Frequency: 25 MHz Memory Type: FLASH Memory Size: 8 kB Interface: SPI, UART RAM Size: 256 B Number of Pins: 20 Categories: Embedded - Microprocessors Case / Package: QFN Alternative Parts (Cross-Reference): C8051F530-C-AMC8051F 530C-AM; Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 5.25 V Min Supply Voltage: 2 V Core Architecture: 8051 Number of Timers/Counters: 3 Number of Digital IO: 16 Flash Memory Size: 8 kB

Manufacturer: Silicon Labs
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1018696-C8051F530-C-AM
Mounting: SMD (SMT)
Frequency: 25 MHz
Memory Type: FLASH
Memory Size: 8 kB
Interface: SPI, UART
RAM Size: 256 B
Number of Pins: 20
Categories: Embedded - Microprocessors
Case / Package: QFN
Alternative Parts (Cross-Reference): C8051F530-C-AMC8051F530C-AM;
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.25 V
Min Supply Voltage: 2 V
Core Architecture: 8051
Number of Timers/Counters: 3
Number of Digital IO: 16
Flash Memory Size: 8 kB

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Microprocessor Chips (MPU)
Product Number 1018696-C8051F530-C-AM
Product Name Embedded - Embedded - Microprocessors - C8051F530-C-AM
Package Type Other; QFN
Unlock Full Specs
to access all available technical data

Similar Products

AM3352 Sitara Processor - AM3352BZCZA80 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details
Microprocessors - ATSAMA5D27C-D5M-CURTR-ND - DigiKey
Microchip Technology, Inc.
Specs
Data Bus 32-Bit
Microprocessor Family ARM; ARM® Cortex®-A5
Supply Voltage 3.3V
View Details
4 suppliers