Silicon Labs Embedded - Embedded - Microcontrollers - C8051F524-IM C8051F524-IM

Description
Manufacturer: Silicon Labs Win Source Part Number: 1158591-C8051F524-IM Series: C8051F52x Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TA) Core Processor: 8051 Speed: 25MHz Package: 10-VFDFN Exposed Pad Core Size: 8-Bit Connectivity: SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, Temp Sensor, WDT Number of I/O: 6 Program Memory Size: 4KB (4K x 8) Program Memory Type: FLASH RAM Size: 256 x 8 Data Converters: A/D 6x12b Oscillator Type: Internal Supply Voltage: 2 V ~ 5.25 V Part Status: Obsolete(EOL) Family Name: C8051F524 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.silabs.com Manufacturer Package: 10-DFN (3x3) Alternative Parts (Cross-Reference): C8051F524-AM; C8051F523-AM; C8051F524-C-AM; Introduction Date: October 05, 2006 Estimated EOL Date: 2019 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Silicon Labs Win Source Part Number: 1158591-C8051F524-IM Series: C8051F52x Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TA) Core Processor: 8051 Speed: 25MHz Package: 10-VFDFN Exposed Pad Core Size: 8-Bit Connectivity: SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, Temp Sensor, WDT Number of I/O: 6 Program Memory Size: 4KB (4K x 8) Program Memory Type: FLASH RAM Size: 256 x 8 Data Converters: A/D 6x12b Oscillator Type: Internal Supply Voltage: 2 V ~ 5.25 V Part Status: Obsolete(EOL) Family Name: C8051F524 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.silabs.com Manufacturer Package: 10-DFN (3x3) Alternative Parts (Cross-Reference): C8051F524-AM; C8051F523-AM; C8051F524-C-AM; Introduction Date: October 05, 2006 Estimated EOL Date: 2019 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - C8051F524-IM - 1158591-C8051F524-IM - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - C8051F524-IM
1158591-C8051F524-IM
Embedded - Embedded - Microcontrollers - C8051F524-IM 1158591-C8051F524-IM
Manufacturer: Silicon Labs Win Source Part Number: 1158591-C8051F524-IM Series: C8051F52x Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TA) Core Processor: 8051 Speed: 25MHz Package: 10-VFDFN Exposed Pad Core Size: 8-Bit Connectivity: SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, Temp Sensor, WDT Number of I/O: 6 Program Memory Size: 4KB (4K x 8) Program Memory Type: FLASH RAM Size: 256 x 8 Data Converters: A/D 6x12b Oscillator Type: Internal Supply Voltage: 2 V ~ 5.25 V Part Status: Obsolete(EOL) Family Name: C8051F524 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.silabs.com Manufacturer Package: 10-DFN (3x3) Alternative Parts (Cross-Reference): C8051F524-AM; C8051F523-AM; C8051F524-C-AM; Introduction Date: October 05, 2006 Estimated EOL Date: 2019 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Silicon Labs
Win Source Part Number: 1158591-C8051F524-IM
Series: C8051F52x
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TA)
Core Processor: 8051
Speed: 25MHz
Package: 10-VFDFN Exposed Pad
Core Size: 8-Bit
Connectivity: SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, Temp Sensor, WDT
Number of I/O: 6
Program Memory Size: 4KB (4K x 8)
Program Memory Type: FLASH
RAM Size: 256 x 8
Data Converters: A/D 6x12b
Oscillator Type: Internal
Supply Voltage: 2 V ~ 5.25 V
Part Status: Obsolete(EOL)
Family Name: C8051F524
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.silabs.com
Manufacturer Package: 10-DFN (3x3)
Alternative Parts (Cross-Reference): C8051F524-AM; C8051F523-AM; C8051F524-C-AM;
Introduction Date: October 05, 2006
Estimated EOL Date: 2019
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microcontrollers - 336-1389-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
336-1389-ND
Microcontrollers 336-1389-ND
8051 C8051F52x Microcontroller IC 8-Bit 25MHz 4KB (4K x 8) FLASH 10-DFN (3x3)

8051 C8051F52x Microcontroller IC 8-Bit 25MHz 4KB (4K x 8) FLASH 10-DFN (3x3)

Buy Now Datasheet
8-bit 4KB 25MHz 5.25V Embedded Microcontroller MCU - 685-C8051F524-IM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 4KB 25MHz 5.25V Embedded Microcontroller MCU
685-C8051F524-IM
8-bit 4KB 25MHz 5.25V Embedded Microcontroller MCU 685-C8051F524-IM
8-Bit MCU, 4KB Flash, 25MHz, SPI/UART, 10DFN, 2.7-5.25V Product overview: C8051F524-IM from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 4KB, 25MHz, 5.25V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 4KB, 25MHz, 5.25V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C8051F524-IM can be used for catalog matching and distributor lookup.

8-Bit MCU, 4KB Flash, 25MHz, SPI/UART, 10DFN, 2.7-5.25V Product overview: C8051F524-IM from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 4KB, 25MHz, 5.25V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 4KB, 25MHz, 5.25V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C8051F524-IM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - C8051F524-IM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
C8051F524-IM
Microcontrollers C8051F524-IM
8051 C8051F52x Microcontroller IC 8-Bit 25MHz 4KB (4K x 8) FLASH 10-DFN (3x3)

8051 C8051F52x Microcontroller IC 8-Bit 25MHz 4KB (4K x 8) FLASH 10-DFN (3x3)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - C8051F524-IM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
C8051F524-IM
Integrated Circuits (ICs) - Embedded - Microcontrollers C8051F524-IM
IC MCU 8BIT 4KB FLASH 10DFN

IC MCU 8BIT 4KB FLASH 10DFN

Supplier's Site
Shenzhen, China
Embedded - Microcontrollers
C8051F524-IM
Embedded - Microcontrollers C8051F524-IM
IC MCU 8BIT 4KB FLASH 10DFN

IC MCU 8BIT 4KB FLASH 10DFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1158591-C8051F524-IM 336-1389-ND 685-C8051F524-IM C8051F524-IM C8051F524-IM C8051F524-IM
Product Name Embedded - Embedded - Microcontrollers - C8051F524-IM Microcontrollers 8-bit 4KB 25MHz 5.25V Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 25 MHz 25 MHz 25 MHz 25 MHz
RAM 4 KB 0.2560 KB 0.2560 KB 0.2560 KB 256 KB
ROM Type Flash; FLASH Flash Flash; FLASH
Supply Voltage 2 to 5.25 volts 2 to 5.25 volts 2.7 to 5.25 volts 5.25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 5962-9865401QCA - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Integrated Circuits (ICs) - Embedded - Microcontrollers - AN985B-BG-T-V1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
View Details
2 suppliers
Embedded - Embedded - Microcontrollers - ADUC841BCPZ62-3 - 911043-ADUC841BCPZ62-3 - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 8.38 MHz
RAM 62 KB
View Details
2 suppliers
Microcontrollers - 428452 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details