Manufacturer: Silicon Labs
Win Source Part Number: 1158588-C8051F520A-I
Series: C8051F52x
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TA)
Core Processor: 8051
Speed: 25MHz
Package: 10-VFDFN Exposed Pad
Core Size: 8-Bit
Connectivity: LIN, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, Temp Sensor, WDT
Number of I/O: 6
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
RAM Size: 256 x 8
Data Converters: A/D 6x12b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 5.25 V
Family Name: C8051
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.silabs.com
Manufacturer Package: 10-DFN (3x3)
Alternative Parts (Cross-Reference): C8051F520A-IMR; C8051F520A-AM;
Introduction Date: October 05, 2006
ECCN: 3A991.a.2
Country of Origin: Malaysia
Estimated EOL Date: 2019
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
8-Bit MCU, 25MHz, 8KB FLASH, SPI, UART, 10-DFN Product overview: C8051F520A-IM from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 25MHz, 8KB, DFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 25MHz, 8KB, DFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C8051F520A-IM can be used for catalog matching and distributor lookup.
8051 C8051F52x Microcontroller IC 8-Bit 25MHz 8KB (8K x 8) FLASH 10-DFN (3x3)
8-bit Microcontrollers - MCU 25 MIPS, 8 kB, 256, SPI, UART, LIN 2.1, DFN10
IC MCU 8BIT 8KB FLASH 10DFN
IC MCU 8BIT 8KB FLASH 10DFN
8051 C8051F52x Microcontroller IC 8-Bit 25MHz 8KB (8K x 8) FLASH 10-DFN (3x3)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1158588-C8051F520A-IM | 685-C8051F520A-IM | 336-1484-5-ND | C8051F520A-IM | C8051F520A-IM | C8051F520A-IM | C8051F520A-IM |
| Product Name | Embedded - Embedded - Microcontrollers - C8051F520A-IM | 8-bit 25MHz 8KB DFN Embedded Microcontroller MCU | Microcontrollers | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 25 MHz | 25 MHz | 25 MHz | 25 MHz | |||
| RAM | 8 KB | 0.2560 KB | 0.2560 KB | 256 KB | 0.2560 KB | ||
| ROM Type | Flash; FLASH | Flash | Flash; FLASH | ||||
| Supply Voltage | 1.8 to 5.25 volts | 1.8 to 5.25 volts | 1.8 to 5.25 volts | 5.25 volts |