The C8051F520-C-IM is an 8-bit microcontroller from Quarktwin Technology Ltd. featuring a high-speed 8051 core capable of executing up to 25 MIPS with a 25 MHz system clock. It includes 8 kB of in-system programmable Flash memory and 256 bytes of internal data RAM. The microcontroller supports a supply voltage range of 2.0 to 5.25 V and is equipped with a 12-bit ADC with a programmable throughput of up to 200 ksps, allowing for up to 16 external inputs. Additional features include a built-in temperature sensor, a programmable comparator with configurable hysteresis, and a voltage reference that can be set to 1.5 or 2.2 V. The device also offers multiple digital peripherals such as hardware SPI, UART, and a LIN 2.1 controller, along with three general-purpose 16-bit counter/timers. The C8051F520-C-IM is automotive qualified, operating within a temperature range of -40 to +125 °C and compliant with AEC-Q100 standards. It is available in a compact 10-pin DFN package.
Microcontroller, CMOS, Product overview: C8051F520-C-IM from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C8051F520-C-IM can be used for catalog matching and distributor lookup.
8051 C8051F52x Microcontroller IC 8-Bit 25MHz 8KB (8K x 8) FLASH 10-DFN (3x3)
Manufacturer: Silicon Labs
Win Source Part Number: 1158589-C8051F520-C-
Manufacturer Homepage: www.silabs.com
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
IC MCU 8BIT 8KB FLASH 10DFN
8051 C8051F52x Microcontroller IC 8-Bit 25MHz 8KB (8K x 8) FLASH 10-DFN (3x3)
IC MCU 8BIT 8KB FLASH 10DFN
8-bit Microcontrollers - MCU 8051 25 MHz 8 kB 5 V LIN 8-bit MCU
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-C8051F520-C-IM | 336-4651-ND | 1158589-C8051F520-C-IM | C8051F520-C-IM | C8051F520-C-IM | C8051F520-C-IM | C8051F520-C-IM |
| Product Name | Embedded Microcontroller MCU | Microcontrollers | Embedded - Embedded - Microcontrollers - C8051F520-C-IM | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU |
| Supply Voltage | 2 to ? volts | 2 to 5.25 volts | 5.25 volts | ||||
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |||
| Clock Speed | 25 MHz | 25 MHz | 25 MHz | ||||
| Bits | Other; A/D 6x12b | ||||||
| RAM | 0.2560 KB | 0.2560 KB | 256 KB |