8051 C8051F51x Microcontroller IC 8-Bit 50MHz 32KB (32K x 8) FLASH 40-QFN (6x6)
8-bit Microcontrollers - MCU 8051 50 MHz 32 kB 5 V 8-bit MCU
8051 C8051F51x Microcontroller IC 8-Bit 50MHz 32KB (32K x 8) FLASH 40-QFN (6x6)
IC MCU 8BIT 32KB FLASH 40QFN
IC MCU 8BIT 32KB FLASH 40QFN
| DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 336-1563-5-ND | C8051F511-IM | C8051F511-IM | C8051F511-IM | C8051F511-IM |
| Product Name | Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 50 MHz | 50 MHz | 50 MHz | ||
| Bits | Other; A/D 32x12b | ||||
| RAM | 4.25 KB | 4.25 KB | 4.25 KB | ||
| ROM | 32 KB |